EN
  • EN
  • DE

MC908GR16VFAE

Part No MC908GR16VFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788054-MC908GR16VFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date November 01, 2005
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908GR16VFAE CAD Model

Description

NXP MC908GR16VFAE Microcontroller

The NXP MC908GR16VFAE is a sophisticated microcontroller designed to cater to a wide range of embedded applications requiring efficient power management and robust processing capabilities. This high-performance component is part of the MC9S08 family, which is renowned for its integration, versatility, and ease of use. With a focus on delivering maximum functionality in a minimal footprint, the MC908GR16VFAE is an ideal choice for designers looking to optimize their systems for space-constrained environments.

At the heart of the MC908GR16VFAE is an 8-bit HCS08 central processing unit (CPU) that operates at a frequency of up to 40 MHz. This powerful core is supported by 16KB of on-chip flash memory, which provides ample space for application code storage and ensures reliable operation through its read-while-write capabilities. Additionally, the device boasts 1KB of RAM, ensuring smooth data handling and processing.

The microcontroller's advanced architecture is complemented by a rich set of peripherals, which includes an 8-channel, 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and inputs. Two timer/pulse-width modulation (PWM) modules facilitate precise control over motor operations and other time-sensitive tasks. Moreover, the inclusion of a serial communications interface (SCI) enables the MC908GR16VFAE to easily communicate with other microcontrollers, computers, or networked devices, thus enhancing its connectivity options.

Security and reliability are paramount in embedded systems, and the MC908GR16VFAE addresses these concerns with a built-in watchdog timer and a clock monitor. These features help to prevent system failures and ensure stable operation even under adverse conditions. A low-voltage detection module with a reset function safeguards the system against power supply fluctuations, contributing to the overall robustness of the design.

For designers concerned with power efficiency, the MC908GR16VFAE offers multiple power-saving modes, including stop and wait modes, which significantly reduce power consumption when the system is idle or running at lower performance levels. This makes the microcontroller an excellent choice for battery-powered and portable devices where energy conservation is critical.

Overall, the NXP MC908GR16VFAE microcontroller is a feature-rich solution that combines performance, integration, and power efficiency, making it a top choice for a diverse array of embedded applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess