EN
  • EN
  • DE

MC908GZ32CFAE

Part No MC908GZ32CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788059-MC908GZ32CFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GZ32
Introduction Date June 17, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908GZ32CFAE CAD Model

Description

The NXP MC908GZ32CFAE is a sophisticated microcontroller that offers a robust blend of features for a wide range of embedded applications. This powerful integrated circuit is part of the MC908 family, renowned for its high performance and flexibility in various electronic designs.

Core Features

  • High-Density Nonvolatile Memory: The MC908GZ32CFAE comes with 32KB of on-chip flash memory, providing ample space for complex software applications and data storage, without the need for external memory components.
  • Advanced Timer Functions: Equipped with a range of timers, including an 8-channel, 16-bit timer system, this microcontroller can handle intricate timing operations, making it ideal for real-time control systems.
  • ADC: An integrated 10-bit analog-to-digital converter with multiple channels allows for precise measurement and monitoring of analog signals, crucial for sensor-based applications.
  • Communication Interfaces: With built-in support for serial communication via SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), the MC908GZ32CFAE facilitates easy data exchange with other devices in a system.
  • Power Efficiency: The microcontroller's design emphasizes low power consumption, supporting various power-saving modes to extend battery life in portable devices.

Robust Design

The MC908GZ32CFAE is designed to operate reliably under challenging conditions. It features a wide operating voltage range and an extended temperature range, ensuring stability across different environments.

Applications

Its versatile feature set makes the NXP MC908GZ32CFAE suitable for a diverse array of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and medical devices.

Development Support

NXP provides comprehensive development support for the MC908GZ32CFAE microcontroller, including development tools, software libraries, and application notes to facilitate rapid design and deployment of your projects.

With the NXP MC908GZ32CFAE, engineers and designers can expect a reliable, high-performance microcontroller that meets the rigorous demands of modern embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess