EN
  • EN
  • DE

STM32L152R6H6

Part No STM32L152R6H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TFBGA
Manufacturer Package 64-BGA (5x5)
Win Source Part Number 708539-STM32L152R6H6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L152R6
Introduction Date June 17, 2011
ECCN 3A991.a.2
Country of Origin Malaysia
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L152R6H6 CAD Model

Description

STM32L152R6H6 Microcontroller

The STM32L152R6H6 is a cutting-edge microcontroller from STMicroelectronics, which is part of their ultra-low-power STM32L series. This microcontroller is designed to balance energy efficiency with performance, making it an ideal choice for battery-operated applications, energy-harvesting systems, and smart devices where power consumption is a critical concern.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, providing a perfect blend of power efficiency and processing capability.
  • Memory: Comes with 32 Kbytes of RAM and 64 Kbytes of Flash memory, offering ample space for complex applications and data storage.
  • Energy Efficiency: Features multiple low-power modes including sleep, stop, and standby, ensuring minimal energy usage during periods of inactivity.
  • Analog Peripherals: Includes 12-bit ADCs, DACs, and ultra-fast comparators, allowing for precise analog signal management and conversion.
  • Digital Peripherals: Boasts a range of timers, communication interfaces (USART, SPI, I2C, and USB), and other digital interfaces to connect with a wide array of external devices.
  • Package: Available in a 64-pin package, providing enough GPIOs for extensive peripheral connectivity and space-saving PCB design.

Applications:

The STM32L152R6H6 is versatile and can be used in a variety of applications such as:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Development Support:

STMicroelectronics provides extensive support for the STM32L152R6H6 with their comprehensive software HAL library, as well as compatibility with various development environments and toolchains. This ensures a smooth development process, from prototyping to production.

In summary, the STM32L152R6H6 from STMicroelectronics is a powerful and energy-efficient microcontroller that is well-suited for applications where power consumption and space are at a premium. Its rich set of features and peripherals, combined with the robust support ecosystem, make it an excellent choice for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess