EN
  • EN
  • DE

MC908KX8CPE

Part No MC908KX8CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16DIP  /  HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25
Win Source Part Number 1009223-MC908KX8CPE
Ultra Librarian 3D Model Ultra Librarian MC908KX8CPE CAD Model

Description

The NXP MC908KX8CPE is a versatile and powerful 8-bit microcontroller designed to cater to a wide range of embedded system applications. This microcontroller is part of NXP's MC9S08 family, which is renowned for its high integration, exceptional performance, and low power consumption. The MC908KX8CPE is an ideal choice for industrial control, automotive, consumer electronics, and smart IoT devices.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, providing a robust and efficient processing core for complex tasks and algorithms.
  • Flash Memory: 8KB of on-chip flash memory, ensuring ample space for application code and data storage with the benefit of in-circuit programmability.
  • RAM: 256 bytes of Random Access Memory (RAM), enabling efficient handling of temporary data and variables during operation.
  • Speed: Up to 8 MHz bus frequency, delivering high-speed processing capabilities for time-sensitive applications.
  • I/O Ports: Multiple input/output ports, providing extensive interfacing options with external peripherals and sensors.
  • Timers: Integrated timers, including an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (PWM), which are essential for precise event timing and control.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels, allowing for accurate analog signal measurement and conversion to digital values.
  • Power Management: Sophisticated power management features, including stop and wait modes, which significantly reduce power consumption during idle periods.
  • Package: Available in a 28-pin DIP package, which is suitable for prototyping and production in various application settings.

Applications

The MC908KX8CPE microcontroller's rich feature set and flexible I/O options make it an excellent choice for a multitude of applications, including:

  • Home automation systems
  • Automotive control modules
  • Industrial control systems
  • Battery management
  • Portable medical devices
  • Consumer electronics

With its robust architecture and comprehensive development support from NXP, the MC908KX8CPE microcontroller is a reliable and cost-effective solution for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess