EN
  • EN
  • DE

SN65LBC172ADWR

Part No SN65LBC172ADWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS485 DIFF DVR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1098861-SN65LBC172ADWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC172ADWR CAD Model

Description

Product Overview: SN65LBC172ADWR from Texas Instruments

The SN65LBC172ADWR is a robust, quadruple differential line driver designed by the renowned semiconductor manufacturer Texas Instruments. This device is specifically engineered to meet the stringent requirements of the TIA/EIA-485 (RS-485) standard, making it an excellent choice for serial data communication in industrial, networking, and telecommunication applications.

Key Features

  • Interface Type: The SN65LBC172ADWR is built to support RS-485 differential bus standards, ensuring reliable data transmission over long distances and in electrically noisy environments.
  • Number of Drivers: It includes four differential line drivers in one package, providing a compact solution for multi-node communication systems.
  • Supply Voltage: The device operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various system power supplies.
  • Output Current: It is capable of delivering high output current, up to 60 mA, which is suitable for driving heavy loads or long bus lines.
  • Signaling Rate: The SN65LBC172ADWR can achieve signaling rates up to 30 Mbps, allowing for high-speed data transfer.
  • Thermal Shutdown: It features a thermal shutdown protection mechanism that prevents damage from overheating.
  • Package: The device comes in a wide-body SOIC (DW) package, which is ideal for surface-mount technology and provides excellent thermal performance.

Applications

Due to its robustness and versatility, the SN65LBC172ADWR is suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Security systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN65LBC172ADWR is no exception. It is designed to meet or exceed the requirements of the industrial temperature ranges, ensuring reliable performance under extreme conditions. This product is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

With its advanced features and reliable performance, the SN65LBC172ADWR from Texas Instruments stands out as a superior choice for designers looking to implement a robust differential communication interface in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2551 $57.7857
15+ $6.7734 $101.6010
23+ $6.5618 $150.9214
32+ $6.3501 $203.2032
41+ $6.1384 $251.6744
55+ $5.5034 $302.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess