EN
  • EN
  • DE

MC908QC16CDRE

Part No MC908QC16CDRE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 16KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MC908QC16
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1220373-MC908QC16CDRE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QC16CDRE CAD Model

Description

Introducing the NXP MC908QC16CDRE Microcontroller

The NXP MC908QC16CDRE is a high-performance microcontroller designed to cater to a broad range of applications requiring efficient control and processing capabilities. This advanced component is part of NXP's MC9S08QG8 series, which is renowned for its integration, versatility, and cost-effectiveness. The MC908QC16CDRE is an ideal choice for designers looking to implement a robust microcontroller with a rich feature set in their embedded systems.

Key Features

  • Core: The MC908QC16CDRE is built around a powerful HC08 core with a maximum CPU frequency of 8 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 16KB of flash memory, ensuring ample space for application code, and 512 bytes of RAM for efficient data processing.
  • I/O Ports: The microcontroller features 24 input/output ports, which are highly configurable to suit a wide array of peripherals and applications.
  • ADC: An integrated 10-bit analog-to-digital converter with multiple channels allows for precise measurement of analog signals, making it perfect for sensor interfacing.
  • Timers: Multiple timer systems, including an 8-bit and two 16-bit timers, provide excellent timing solutions for tasks requiring precise control.
  • Communication Interfaces: It supports various serial communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data transfer and communication with other devices.
  • Power Efficiency: Designed for low-power operation, the MC908QC16CDRE features power-saving modes like stop and wait modes, which help to reduce power consumption and extend battery life in portable applications.
  • Package: The device is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications.

Applications

The versatile nature of the NXP MC908QC16CDRE makes it an excellent choice for a diverse range of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust architecture ensures reliable performance in environments requiring stable operation and connectivity.

With its combination of performance, integration, and power efficiency, the NXP MC908QC16CDRE stands as a compelling microcontroller solution for developers seeking to innovate and excel in their respective markets.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1474 $59.8006
45+ $2.5826 $116.2170
70+ $2.5017 $175.1190
96+ $2.4209 $232.4064
124+ $2.3400 $290.1600
166+ $2.0986 $348.3676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess