EN
  • EN
  • DE

MC908QY8CPE

Part No MC908QY8CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 16-Pin PDIP Rail / IC MCU 8BIT 8KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 788080-MC908QY8CPE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QY8
Introduction Date November 24, 2005
ECCN EAR99
Country of Origin EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QY8CPE CAD Model

Description

Product Overview: NXP MC908QY8CPE

The NXP MC908QY8CPE is a robust microcontroller that forms part of the MC908 series, designed to offer a high-performance solution for embedded systems. This microcontroller is based on the high-density, nonvolatile, memory technology HC08 architecture, which is well-suited for a wide range of industrial and consumer applications due to its versatility and reliability.

With a CPU speed of 8 MHz and a fully integrated 8-bit data bus, the MC908QY8CPE provides efficient processing capabilities for complex operations. The microcontroller features 8KB of flash memory, which allows for ample space to store application code and data, ensuring smooth and reliable operation. The device also includes 256 bytes of RAM, which is essential for temporary data storage and manipulation during runtime.

One of the key features of the MC908QY8CPE is its wide operating voltage range of 2.7V to 5.5V, making it suitable for battery-operated devices as well as those connected to a power supply. This flexibility in power requirements means that it can be easily integrated into a variety of electronic products.

The microcontroller comes equipped with a range of peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC) which is critical for interfacing with analog sensors and converting their signals into digital data for processing. Additionally, it has two 16-bit timer systems and a serial communications interface (SCI) that enables easy data exchange with other devices.

For safety-critical applications, the MC908QY8CPE includes a watchdog timer to prevent system malfunctions. Furthermore, it has a low-voltage detection module with reset capability, ensuring the microcontroller operates within safe voltage parameters.

The MC908QY8CPE is available in a 28-pin DIP package, which is widely used and preferred for prototyping and small-scale production due to its ease of handling and soldering. This microcontroller is a reliable choice for developers looking for a cost-effective yet powerful solution for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess