EN
  • EN
  • DE

MC912D60ACPV8

Part No MC912D60ACPV8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HC12 Microcontrollers | IC MCU 16BIT 60KB FLASH 112LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU12
Data Bus Width 16-Bit
Speed 8MHz
Connectivity CANbus, MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 68
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC912D60
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1220401-MC912D60ACPV8
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC912D60ACPV8 CAD Model

Description

The MC912D60ACPV8 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of automotive and industrial applications. This powerful MCU is part of the MC9S12D family, renowned for its integration and efficiency in handling complex computational tasks.

Key Features

  • Core: The MC912D60ACPV8 is built around a 16-bit HCS12 central processing unit, providing a robust platform for embedded systems that require efficient data processing and real-time operations.
  • Memory: It includes 60KB of on-chip flash memory, which is ideal for storing application code, and 2KB of RAM for dynamic data storage.
  • Clock Speed: The microcontroller operates at a maximum frequency of 8 MHz, ensuring swift execution of instructions and optimal control of connected peripherals.
  • I/O Capabilities: A wide range of input/output options are available, including multiple digital I/O pins and analog-to-digital converters, making it highly adaptable to various interfacing requirements.
  • Communication Interfaces: It supports multiple communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices and systems.
  • Package: The MCU comes in a 112-pin QFP (Quad Flat Package), which provides a compact footprint while allowing for sufficient pin access for complex circuit designs.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The MC912D60ACPV8's robust architecture and versatile features make it suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Robotics
  • Embedded systems for consumer electronics

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC912D60ACPV8 is no exception. It is backed by NXP's rigorous testing and quality assurance processes. Additionally, developers can benefit from NXP's extensive support network, including detailed datasheets, application notes, and technical forums for troubleshooting and knowledge sharing.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess