EN
  • EN
  • DE

MC9RS08KA4CPG

Part No MC9RS08KA4CPG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 4KB FLASH 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 126 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC9RS08KA4
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Win Source Part Number 1220434-MC9RS08KA4CPG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA4CPG CAD Model

Description

The NXP MC9RS08KA4CPG is a high-performance microcontroller unit (MCU) designed to cater to a wide range of applications requiring a compact, low-power solution. This device is part of the RS08 family, which is well-known for its efficiency and reliability in embedded systems.

Key Features

  • Core: The MC9RS08KA4CPG is built around an RS08 central processing unit, which delivers a robust 8-bit processing capability. This core is capable of handling complex tasks while maintaining a low power consumption profile, making it ideal for battery-powered applications.
  • Memory: It comes equipped with 4KB of on-chip flash memory, providing ample space for application code, and 256 bytes of RAM for efficient data handling and processing.
  • Speed: The MCU operates at a maximum internal bus frequency of 20MHz, ensuring swift execution of instructions and responsive performance in demanding applications.
  • I/O Pins: The device features multiple general-purpose input/output (GPIO) pins that can be configured to interface with a variety of peripherals and sensors, offering flexibility in hardware design.
  • Power Efficiency: Designed with power efficiency in mind, the MC9RS08KA4CPG supports a range of low-power modes, making it an excellent choice for portable and power-sensitive applications.
  • Package: The MCU is available in a 16-pin DIP package, which is easy to handle and integrate into a wide range of PCB designs.

Applications

The versatility of the NXP MC9RS08KA4CPG allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation
  • Personal health devices

Conclusion

The NXP MC9RS08KA4CPG is a highly capable microcontroller that offers a balance between performance, power consumption, and flexibility. Its robust feature set and ease of integration make it a go-to choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess