EN
  • EN
  • DE

MC9RS08KA4CPJ

Part No MC9RS08KA4CPJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 4KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 126 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number MC9RS08KA4
Manufacturer Pack Quantity 18
MSL Level 3 (168 Hours)
Win Source Part Number 1220435-MC9RS08KA4CPJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA4CPJ CAD Model

Description

The NXP MC9RS08KA4CPJ microcontroller is a highly-integrated, robust microcontroller designed for a wide range of applications. It belongs to the RS08 family, which is known for its cost-effectiveness and low power consumption. This particular model is built on a 8-bit S08 core, offering a balance between performance and power efficiency, making it an ideal choice for budget-conscious projects that require a reliable processing solution.

Key Features

  • Core: 8-bit RS08 central processing unit (CPU), which is capable of speeds up to 20 MHz, providing a solid foundation for both simple and complex tasks.
  • Flash Memory: 4 KB of on-chip flash memory, which allows for ample space to store application code and data.
  • RAM: 256 bytes of RAM, offering sufficient temporary data storage for intermediate computations and data handling.
  • I/O Options: Multiple general-purpose input/output (GPIO) pins that can be configured for various interfacing needs, enhancing the microcontroller's versatility in connecting with other devices.
  • Timers: Integrated 8-bit modulo and 16-bit free-running timers, which are essential for managing time-dependent processes and events.
  • Power Efficiency: Designed for low power operation, it features several power-saving modes, which are crucial for battery-powered and energy-sensitive applications.
  • Package: Housed in a compact 20-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and small-scale production.

Applications

The MC9RS08KA4CPJ is a versatile microcontroller that can be used in a variety of applications. Its small footprint and low power consumption make it perfect for portable devices, while its processing capabilities are sufficient for home automation systems, industrial controls, and consumer electronics. Additionally, its robust I/O options enable it to be the control center for sensors, actuators, and other peripherals.

Conclusion

In summary, the NXP MC9RS08KA4CPJ microcontroller is a cost-effective, low-power, and versatile solution that meets the needs of a wide range of applications. Its integration of essential features such as flash memory, RAM, and timers, along with its ease of use, makes it a reliable choice for designers and engineers looking to develop efficient and compact embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess