EN
  • EN
  • DE

PIC12F675T-I/SN

Part No PIC12F675T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 092013-PIC12F675T-I/SN
Family Name PIC12F675
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F675T-I/SN CAD Model

Description

Microchip Technology's PIC12F675T-I/SN Microcontroller

The PIC12F675T-I/SN is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power consumption. This 8-bit microcontroller is part of Microchip's renowned PIC12 family and is well-suited for a wide range of applications in consumer electronics, automotive, industrial control systems, and more.

Key Features

  • Core Processor: PIC
  • Program Memory Size: 1.75KB (1K x 14)
  • Data Memory Size: 64 x 8
  • Speed: 20MHz
  • Operating Voltage: 2.0V to 5.5V
  • I/O Count: 6
  • EEPROM Size: 128 x 8
  • Package / Case: 8-SOIC
  • Temperature Range: -40°C to +85°C
  • Series: PIC12F

Equipped with a precision internal oscillator, the PIC12F675T-I/SN offers a reliable timing solution that eliminates the need for external clock components, thus reducing the overall system cost and complexity. Additionally, its enhanced Watchdog Timer and power-saving Sleep mode ensure reliable operation and support for low-power applications.

Programmability and Integration

This microcontroller incorporates 1.75KB of flash program memory and 64 bytes of RAM, providing sufficient space for small to medium complexity programs. The onboard EEPROM with 128 bytes of data memory is ideal for non-volatile storage of application-critical data. The device also features an analog-to-digital converter (ADC) with four channels, enabling it to interface with analog sensors and perform basic data acquisition tasks.

Robust Design

The robust design of the PIC12F675T-I/SN ensures stable operation across its full operating temperature range of -40°C to +85°C. Its small 8-SOIC package is ideal for space-constrained applications. Furthermore, the device includes various protection features such as Brown-out Reset (BOR) and Power-on Reset (POR), ensuring the application remains safe during uncertain power conditions.

Whether you're designing a simple timer, a complex control system, or anything in between, the PIC12F675T-I/SN from Microchip Technology provides a reliable, cost-effective solution that engineers can trust for their embedded designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0711 $53.5550
115+ $0.8789 $101.0735
180+ $0.8514 $153.2520
245+ $0.8239 $201.8555
315+ $0.7965 $250.8975
425+ $0.7141 $303.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess