EN
  • EN
  • DE

MC9RS08KA8CPJ

Part No MC9RS08KA8CPJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number MC9RS08KA8
Manufacturer Pack Quantity 18
MSL Level Not Applicable
Win Source Part Number 1220437-MC9RS08KA8CPJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA8CPJ CAD Model

Description

NXP MC9RS08KA8CPJ Microcontroller

The NXP MC9RS08KA8CPJ is a highly integrated 8-bit microcontroller designed for cost-sensitive and space-constrained applications. This microcontroller is part of the RS08 family, which is known for its low power consumption and small form factor. It is an ideal choice for a wide range of applications, including consumer electronics, home appliances, and industrial control systems.

Key Features:

  • CPU: 8-bit RS08 central processing unit, capable of speeds up to 20 MHz.
  • Flash Memory: 8 KB of on-chip flash memory, providing ample space for application code storage and in-system programmability for firmware updates.
  • RAM: 256 bytes of internal RAM, suitable for data processing and temporary storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with external devices, sensors, and actuators.
  • Timers: Integrated 8-bit modulo and 16-bit free-running timers to support complex timing operations.
  • Analog-to-Digital Converter (ADC): Onboard 10-bit ADC for converting analog signals to digital, facilitating the use of analog sensors and inputs.
  • Power Efficiency: A wide voltage range and low-power modes to ensure efficient operation in battery-powered devices.
  • Oscillator: Internal clock source with an external oscillator option for precise timing requirements.
  • Package: Available in a 20-pin PDIP package, which is easy to handle and integrate into various PCB designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

The MC9RS08KA8CPJ microcontroller is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Smart home devices
  • Consumer electronics
  • Battery management systems
  • Industrial control units
  • Automotive accessories

With its robust feature set and compact size, the NXP MC9RS08KA8CPJ microcontroller offers a balanced combination of performance, power efficiency, and cost-effectiveness, making it a smart choice for developers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3308 $58.2700
61+ $1.9115 $116.6015
94+ $1.8526 $174.1444
129+ $1.7926 $231.2454
167+ $1.7325 $289.3275
224+ $1.5535 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
In Stock: 3,174 pieces Factory Stock: 16 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess