EN
  • EN
  • DE

MC9S08AW32CFDE

Part No MC9S08AW32CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926410-MC9S08AW32CFDE
Ultra Librarian 3D Model Ultra Librarian MC9S08AW32CFDE CAD Model

Description

The NXP MC9S08AW32CFDE is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications, from automotive systems to industrial controls. This microcontroller is part of NXP's S08 family, known for their low power consumption, high performance, and rich set of features.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that operates at a speed of up to 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: Equipped with 32KB of on-chip Flash memory, providing ample space for application code storage, and 2KB of RAM for efficient data handling.
  • Digital Communication Modules: Includes a variety of communication options such as I2C, SPI, and SCI (UART) to ensure easy integration with peripheral devices and other microcontrollers.
  • Timers: Features an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise timing operations, alongside a 2-channel, 16-bit timer interface module (TIM) for additional timing requirements.
  • Analog-to-Digital Converter: Comes with an integrated 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data.
  • Package: Available in an 80-QFP (Quad Flat Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, making it compatible with a variety of power supplies and ensuring flexibility in system design.
  • Temperature Range: Designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.

Applications

The MC9S08AW32CFDE is ideal for use in a variety of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its rich feature set and reliable performance make it a preferred choice for engineers and designers looking to create sophisticated and power-efficient devices.

Quality and Reliability

NXP is renowned for its commitment to quality and the MC9S08AW32CFDE is no exception. This microcontroller is designed to meet stringent industry standards, ensuring high reliability and long-term performance in even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5044 $66.5308
15+ $7.7986 $116.9790
23+ $7.5549 $173.7627
32+ $7.3112 $233.9584
41+ $7.0674 $289.7634
55+ $6.3363 $348.4965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess