EN
  • EN
  • DE

MC9S08DN60AMLH

Part No MC9S08DN60AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935321336557, MC9S08DN60AMLH-ND, 2832-MC9S08DN60AMLH
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926415-MC9S08DN60AMLH
Ultra Librarian 3D Model Ultra Librarian MC9S08DN60AMLH CAD Model

Description

NXP MC9S08DN60AMLH Microcontroller

The NXP MC9S08DN60AMLH is a highly integrated and versatile microcontroller designed to cater to a wide range of embedded applications. It is part of the S08 family of 8-bit microcontrollers which are well-known for their robustness, efficiency, and ease of use. This particular model is engineered to deliver exceptional performance with a focus on low-power operation and connectivity features.

The core of the MC9S08DN60AMLH operates at a maximum frequency of 40 MHz, providing a balanced combination of processing speed and power consumption. It is built on NXP's high-density HCS08 central processing unit (CPU), which offers a rich instruction set and efficient architecture to optimize application code. With 60 KB of on-chip flash memory, developers have ample space for complex programs, while 4 KB of RAM ensures smooth data handling for real-time operations.

One of the standout features of this microcontroller is its comprehensive set of peripherals. It includes multiple serial communication interfaces such as I2C, SPI, and SCI, enabling seamless integration with a variety of sensors, actuators, and other microcontrollers. Additionally, it boasts an 8-channel, 10-bit analog-to-digital converter (ADC) which allows for precise data acquisition from analog sensors, essential for applications requiring accurate measurement and control.

For enhanced functionality, the MC9S08DN60AMLH is equipped with an array of timers, including an 8-channel timer/pulse-width modulator (TPM) module. This is particularly useful for motor control, lighting control, and other time-sensitive tasks. Its robust design also incorporates a background debugging system (BDS) and a single-wire background debug interface, simplifying the development process by enabling real-time debugging and programming.

The package of the MC9S08DN60AMLH is a 64-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while providing enough pins for interfacing with external components. It operates across a wide voltage range of 1.8V to 3.6V, which, along with its power-saving modes, makes it an excellent choice for battery-operated devices.

In summary, the NXP MC9S08DN60AMLH is a powerful and flexible microcontroller that is well-suited for a variety of applications that demand reliability, efficient power management, and connectivity. Its rich set of features and peripherals, combined with the ease of use of the S08 platform, make it an ideal choice for designers looking to create sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess