EN
  • EN
  • DE

MC9S08DV60ACLH

Part No MC9S08DV60ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883870-MC9S08DV60ACLH
Ultra Librarian 3D Model Ultra Librarian MC9S08DV60ACLH CAD Model

Description

Product Overview: NXP MC9S08DV60ACLH

The NXP MC9S08DV60ACLH is a high-performance microcontroller that belongs to the MC9S08 family, designed to cater to a wide range of embedded applications. This microcontroller features a HCS08 central processing unit (CPU) and is built on a high-density, low-power silicon process, providing an optimal balance between processing power and energy efficiency.

Key Features:

  • CPU Speed: The device boasts a CPU speed of up to 40 MHz, delivering robust computational capabilities for complex tasks and enabling quick data processing.
  • Flash Memory: Equipped with 60 KB of on-chip flash memory, the MC9S08DV60ACLH allows for ample space to store application code and data, ensuring reliable and secure non-volatile storage.
  • RAM: With 4 KB of Random Access Memory (RAM), it provides sufficient temporary data storage for smooth and efficient operation of applications.
  • I/O Ports: The microcontroller includes multiple general-purpose input/output (GPIO) ports, which can be programmed to interface with various peripheral devices, sensors, and actuators.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels offers precision analog input capability, making it suitable for sensor interfacing and data acquisition applications.
  • Timers: It features multiple timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is essential for tasks requiring precise timing and PWM control.
  • Communication Interfaces: The MC9S08DV60ACLH supports various serial communication interfaces, such as I2C, SPI, and SCI, allowing for versatile connectivity options with other microcontrollers, computers, and peripheral devices.
  • Low Power Modes: The device offers several low-power modes, significantly reducing power consumption during idle periods, which is crucial for battery-powered and energy-sensitive applications.
  • Package: Available in a 64-LQFP (Low-Profile Quad Flat Package), the microcontroller is designed for space-constrained applications while providing adequate I/O and functionality.

Applications:

The NXP MC9S08DV60ACLH is a versatile microcontroller ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, home automation, and medical devices. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated and reliable systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2625 $72.5250
4+ $29.7538 $119.0152
6+ $28.8240 $172.9440
8+ $27.8942 $223.1536
10+ $26.9644 $269.6440
13+ $24.1750 $314.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess