EN
  • EN
  • DE

MC9S08DV96CLF

Part No MC9S08DV96CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341418-MC9S08DV96CLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DV96CLF CAD Model

Description

Product Overview: MC9S08DV96CLF by NXP

The MC9S08DV96CLF is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, NXP Semiconductors. This device is part of the S08 family, which is well-known for its robust architecture, exceptional reliability, and versatility in various applications. The MC9S08DV96CLF is designed to meet the demanding requirements of automotive and industrial control systems, as well as consumer electronics and smart devices.

Key Features:

  • Core: The MCU features an S08 core, which operates at a bus frequency of up to 40 MHz, providing a perfect balance between processing power and power consumption.
  • Flash Memory: It is equipped with 96 KB of on-chip flash memory, which is ideal for storing complex application code and data without the need for external memory components.
  • RAM: The device includes 6 KB of Random Access Memory (RAM), enabling efficient data manipulation and buffer storage for time-critical operations.
  • Input/Output: With up to 70 General Purpose Input/Output (GPIO) pins, the MC9S08DV96CLF offers a wide range of interfacing options, making it highly adaptable to various peripherals and external modules.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I²C, SPI, and SCI, facilitating easy communication with other devices and enabling the creation of complex, interconnected systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments encountered in automotive and industrial applications.
  • Packaging: The MC9S08DV96CLF comes in a 48-pin LQFP package, which ensures a compact footprint while providing ample pin access for connectivity.

Applications:

The versatility of the MC9S08DV96CLF allows it to be used in a wide variety of applications. It is particularly well-suited for automotive control systems, such as engine management and body electronics. In the industrial sector, it can be utilized for process control, automation, and robotics. Additionally, its capabilities make it an excellent choice for consumer electronics, including smart home devices and portable electronics.

Conclusion:

In summary, the MC9S08DV96CLF by NXP is a powerful and versatile microcontroller that provides a comprehensive set of features suitable for a multitude of applications. Its integration of memory, communication interfaces, and robust I/O capabilities, all within a compact and efficient package, make it an ideal choice for designers looking to develop advanced and reliable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess