EN
  • EN
  • DE

MC9S08DZ32MLF

Part No MC9S08DZ32MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC9S08DZ32
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 719389-MC9S08DZ32MLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ32MLF CAD Model

Description

Introducing the MC9S08DZ32MLF Microcontroller from NXP

The MC9S08DZ32MLF is a cutting-edge microcontroller unit (MCU) developed by NXP Semiconductors, renowned for its high performance and versatility in a wide range of applications. This MCU is part of the S08D family, which is well-regarded for its robust design, ensuring reliable operation in demanding environments.

At the heart of the MC9S08DZ32MLF lies an 8-bit HCS08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz. This powerful core allows for swift and efficient processing of instructions, making it an ideal choice for applications requiring quick data handling and real-time control.

The MCU comes with 32KB of on-chip flash memory and 2KB of RAM. This generous memory allocation is perfect for storing application code and handling complex data structures. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term data retention and stability.

With its multiple communication interfaces, including I2C, SPI, and SCI, the MC9S08DZ32MLF offers excellent connectivity options. These interfaces enable the MCU to communicate with other peripherals and microcontrollers, making it highly suitable for embedded systems that require networked communication.

The device also features an array of input/output (I/O) ports, which are highly configurable to meet the needs of various applications. The integrated analog-to-digital converter (ADC) with up to 12 channels provides precise analog signal measurement, which is critical for sensor-based applications.

For enhanced security and system integrity, the MC9S08DZ32MLF incorporates a coprocessor that monitors the system for software failures and helps maintain operation through watchdog management. Additionally, the microcontroller supports low-power modes, making it an energy-efficient choice for battery-operated devices.

Designed in a compact 48-pin LQFP package, the MC9S08DZ32MLF is suitable for space-constrained applications without compromising on functionality. Its temperature range of -40°C to +85°C ensures that it can operate under harsh conditions, making it a reliable choice for industrial, automotive, and consumer electronics.

In summary, the MC9S08DZ32MLF from NXP is a feature-rich MCU that offers a perfect balance of performance, memory, connectivity, and robustness, making it a top choice for engineers and developers working on sophisticated embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess