EN
  • EN
  • DE

MC9S08GT8ACFDE

Part No MC9S08GT8ACFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MC9S08GT8
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 754766-MC9S08GT8ACFDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08GT8ACFDE CAD Model

Description

The NXP MC9S08GT8ACFDE is a versatile and powerful microcontroller designed for a wide range of applications, including industrial control, automotive systems, and consumer electronics. This 8-bit microcontroller is based on the HCS08 core and is part of NXP's S08 family, known for their robust performance and low power consumption.

Key Features:

  • Core: HCS08 CPU at up to 40 MHz
  • Flash Memory: 8 KB of on-chip flash memory
  • RAM: 512 Bytes of RAM
  • EEPROM: 256 Bytes of EEPROM with a 10,000 write/erase cycle endurance
  • Timers: Two 2-channel and one 8-channel 16-bit timer/pulse-width modulators (TPM)
  • Communication Interfaces: I²C, SPI, and SCI serial communication modules
  • Input/Output: Up to 29 general-purpose I/O pins (GPIO)
  • Analog-to-Digital Converter: 10-bit ADC with up to 8 channels
  • Supply Voltage: 2.7 V to 5.5 V operating range
  • Package: 32-Pin QFN
  • Temperature Range: -40°C to +85°C operating temperature range

Advanced Integration:

The MC9S08GT8ACFDE integrates a range of features that reduce the need for external components, including a voltage regulator and an oscillator. This integration helps to reduce system costs and simplifies design complexity, allowing for more compact and efficient product designs.

Development Support:

NXP provides comprehensive development support for the MC9S08GT8ACFDE microcontroller, including software libraries, development tools, and reference designs. This support helps to accelerate time-to-market and reduce development costs for products utilizing this microcontroller.

Applications:

The MC9S08GT8ACFDE is ideal for applications that require a balance between performance and cost-effectiveness. Its rich set of peripherals and low-power operation make it suitable for battery-powered devices, while its robust I/O capabilities enable it to handle complex tasks in embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2727 $59.8178
33+ $3.5059 $115.6947
52+ $3.3963 $176.6076
71+ $3.2868 $233.3628
91+ $3.1772 $289.1252
122+ $2.8485 $347.5170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess