EN
  • EN
  • DE

MC9S08PT60AVLH

Part No MC9S08PT60AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196865-MC9S08PT60AVLH
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tray
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Peripherals LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC9S08PT60AVLH CAD Model

Description

The NXP MC9S08PT60AVLH is a versatile and powerful microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This 8-bit MCU is part of NXP's S08 family, known for its robust architecture and ease of use.

Key Features

  • CPU: 8-bit HCS08 central processing unit, providing a perfect balance between processing power and energy efficiency.
  • Frequency: Up to 20 MHz bus frequency, enabling quick data processing and real-time performance.
  • Flash Memory: 60KB of on-chip flash memory, allowing for ample space to store firmware and application code.
  • RAM: 4KB of Random-Access Memory (RAM), which facilitates efficient data handling and multitasking.
  • Input/Output: Multiple General Purpose Input/Output (GPIO) pins for versatile connectivity options and peripheral control.
  • Timers: Integrated timers, including an 8-channel, 16-bit timer for precise event measurement and motor control.
  • Analog-to-Digital Converter: 12-bit ADC for accurate conversion of analog signals to digital, enhancing sensor interfacing capabilities.
  • Communication Interfaces: A rich set of communication modules such as I2C, SPI, and SCI for easy communication with other devices and peripherals.
  • Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: Industrial temperature range from -40°C to +105°C, ensuring reliable operation in harsh conditions.
  • Packaging: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The MC9S08PT60AVLH is engineered to be a flexible solution for a multitude of applications. Its robust feature set makes it particularly suitable for automotive control systems, industrial automation, sensor management, and consumer electronics where reliability and performance are paramount.

Why Choose MC9S08PT60AVLH?

With its combination of high-performance CPU, ample memory, and diverse set of peripherals, the NXP MC9S08PT60AVLH stands out as a microcontroller that can handle complex tasks while maintaining power efficiency. It is a cost-effective solution for designers looking to enhance their products with smart and reliable microcontroller technology.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess