EN
  • EN
  • DE

TMUX6113RTER

Part No TMUX6113RTER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16WQFN  /  4 Circuit IC Switch 1:1 160Ohm 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 78ns, 68ns
-3db Bandwidth 800MHz
Charge Injection 0.6pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 2.4pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -100dB ~ -115dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TMUX6113
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53264-6,296-53264-1,296-53264-2
Standard Package 3,000
Win Source Part Number 1029057-TMUX6113RTER
Ultra Librarian 3D Model Ultra Librarian TMUX6113RTER CAD Model

Description

The TMUX6113RTER is a high-performance, precision integrated circuit from Texas Instruments, designed for a wide range of applications that require multiplexing signals in their systems. This advanced analog multiplexer is part of the TMUX61xx series and is known for its low on-resistance and low charge injection, making it an excellent choice for precision applications.

Key Features

  • Low On-Resistance: The TMUX6113RTER boasts a very low on-resistance, typically around 5 Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Low Charge Injection: With low charge injection characteristics, this multiplexer ensures minimal disturbance to the signal during switching, preserving the accuracy of the data being processed.
  • Wide Supply Range: The device can operate with a supply range from 1.08V to 5.5V, accommodating various logic levels and making it suitable for both single and dual supply operations.
  • Multiple Channels: The TMUX6113RTER offers multiple single-pole/double-throw (SPDT) channels, providing flexibility in connecting multiple input signals to a single output.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal cross-talk and shorting.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the device to prevent damage from static electricity, ensuring robust performance in various environments.

Applications

The TMUX6113RTER is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Test equipment
  • Signal routing
  • Audio and video switching
  • Communication systems

Package and Quality

Enclosed in a compact, surface-mount WQFN package, the TMUX6113RTER is designed for space-constrained applications. It also meets Texas Instruments' stringent quality standards, ensuring reliability and performance in critical systems.

For designers and engineers looking for a reliable multiplexer with high precision and flexibility, the TMUX6113RTER from Texas Instruments is an excellent choice that combines performance with versatility to meet a broad spectrum of application requirements.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0296 $56.2072
16+ $6.5884 $105.4144
24+ $6.3825 $153.1800
33+ $6.1766 $203.8278
42+ $5.9708 $250.7736
57+ $5.3531 $305.1267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess