EN
  • EN
  • DE

MC9S08QD2VPC

Part No MC9S08QD2VPC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 2KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC9S08QD2
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1220486-MC9S08QD2VPC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QD2VPC CAD Model

Description

Product Overview: NXP MC9S08QD2VPC

The NXP MC9S08QD2VPC is a sophisticated and versatile microcontroller designed to meet the demands of a wide array of embedded applications. As a member of the S08 family of 8-bit MCUs, it offers a perfect balance of performance, power efficiency, and peripheral set to cater to a diverse set of requirements.

Key Features:

  • CPU: At the heart of the MC9S08QD2VPC lies a high-performance HCS08 core that can operate at speeds up to 20 MHz, delivering the computational power needed for complex tasks without compromising on efficiency.
  • Memory: It comes equipped with 2 KB of flash memory, providing ample space for application code, and 128 bytes of RAM for data processing, ensuring smooth operation and data handling.
  • I/O Options: A variety of input/output options are available, including multiple general-purpose I/O pins, which allow for flexible interfacing with other components in a system.
  • Timers: Integrated timers, including an 8-bit modulo timer and a 16-bit timer/pulse width modulator (TPM), offer precise timing and control for tasks such as motor control or event counting.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC enables the microcontroller to interface with analog sensors and convert their outputs to digital values for processing.
  • Voltage Range: The device operates within a voltage range of 1.8V to 3.6V, accommodating various power supply configurations and ensuring energy-efficient operation.
  • Package: Housed in a compact 8-pin PDIP package, the MC9S08QD2VPC is designed for space-constrained applications while still offering robust connectivity options.

Applications:

The NXP MC9S08QD2VPC is ideal for a multitude of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its small footprint, combined with its rich feature set, makes it an excellent choice for designers looking to create compact, yet powerful, embedded systems.

With its robust design, ease of use, and NXP's commitment to quality, the MC9S08QD2VPC stands out as a microcontroller that can deliver reliable performance in a multitude of embedded scenarios.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0404 $75.1212
6+ $20.5463 $123.2778
9+ $19.9041 $179.1369
12+ $19.2619 $231.1428
16+ $18.6198 $297.9168
21+ $16.6944 $350.5824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess