Product Overview: NXP MC9S08QE8CWL
The NXP MC9S08QE8CWL is a highly integrated microcontroller designed for cost-sensitive applications that require low power consumption, high performance, and robust functionality in a compact package. This 8-bit microcontroller is part of the HCS08 family and is based on the S08 core, which operates at a maximum frequency of 20 MHz.
Key Features
- Core: S08 high-performance 8-bit HCS08 central processing unit (CPU) with up to 20 MHz bus frequency.
- Memory: 8KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles durability and 512 bytes of RAM.
- Advanced Integration: Includes an 8-channel, 10-bit analog-to-digital converter (ADC), temperature sensor, and a background debugging system for enhanced development.
- Timers: Multiple timing options with two 2-channel, 16-bit timer/pulse-width modulators (TPM) and an 8-bit modulo timer.
- Communication Interfaces: Features an I2C bus module and a serial communications interface (SCI) enabling versatile communication capabilities.
- Power Efficiency: Supports multiple power-saving modes including stop and wait modes for reduced power consumption.
- Package: Available in a 28-pin SOIC package, providing a space-efficient solution for PCB designs.
- Operating Voltage: Ranges from 1.8V to 3.6V, allowing for flexibility in various power supply configurations.
- Temperature Range: Operational across an industrial temperature range from -40°C to +85°C.
Applications
The MC9S08QE8CWL is suited for a diverse range of applications, particularly where space and power are at a premium. It is ideal for use in consumer electronics, IoT devices, sensor control systems, small home appliances, and medical monitoring equipment.
Design Support
NXP provides comprehensive development support for the MC9S08QE8CWL microcontroller, including software libraries, development tools, reference designs, and technical documentation to accelerate the design process and reduce time to market.