EN
  • EN
  • DE
  • IT

MC9S08QE96CFT

Part No MC9S08QE96CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 48QFN / 8-Bit HCS08 Central Processor Unit (CPU)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 38
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Part Number Series MC9S08QE96
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807036-MC9S08QE96CFT
Ultra Librarian 3D Model Ultra Librarian MC9S08QE96CFT CAD Model

Description

The MC9S08QE96CFT is a member of the low-power, high-performance HCS08 family of 8-bit microcontrollers from NXP Semiconductors. This microcontroller is designed to deliver robust performance for a wide range of industrial, automotive, and consumer applications. With its integrated features and flexible options, the MC9S08QE96CFT is an ideal choice for designers looking for a cost-effective and space-efficient solution.

Key Features

  • Core: The device features an S08 core, which operates at a maximum frequency of 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: It is equipped with 96KB of flash memory and 6KB of RAM, providing ample space for application code and data storage.
  • Timers: Multiple timing systems are available, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and motor control.
  • Analog to Digital Converter (ADC): An onboard 12-bit ADC allows for accurate analog signal measurement, essential for sensor interfacing and data acquisition.
  • Communication Interfaces: The MC9S08QE96CFT boasts a range of communication interfaces such as I²C, SPI, and SCI, facilitating easy connectivity with peripherals and other microcontrollers.
  • Power Efficiency: This microcontroller is designed with power-saving modes, including stop and wait modes, which significantly reduce power consumption during idle periods.
  • Package: The device comes in a 48-pin QFP (Quad Flat Package), ensuring a compact footprint for space-constrained applications.

Applications

The versatile feature set of the MC9S08QE96CFT makes it suitable for a broad spectrum of applications, such as:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Portable medical devices

In summary, the MC9S08QE96CFT from NXP Semiconductors is a powerful and efficient solution for developers requiring a feature-rich microcontroller with a balance of performance, memory, and peripheral integration. Its robust design and low-power operation make it an excellent choice for next-generation embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0395 $60.3950
23+ $4.9556 $113.9788
35+ $4.8007 $168.0245
49+ $4.6458 $227.6442
63+ $4.4910 $282.9330
84+ $4.0264 $338.2176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,822 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess