EN
  • EN
  • DE

MC9S08QL4CTG

Part No MC9S08QL4CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368729-MC9S08QL4CTG
Ultra Librarian 3D Model Ultra Librarian MC9S08QL4CTG CAD Model

Description

Product Overview: MC9S08QL4CTG

The MC9S08QL4CTG is a versatile and powerful 8-bit microcontroller from NXP's S08 product line, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with robust peripheral sets, making it suitable for industrial control, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: The device is built around a high-speed HCS08 central processing unit (CPU), which operates at a bus frequency of up to 20 MHz, providing efficient data handling and control operations.
  • Memory: Equipped with 4KB of on-chip flash memory, the MC9S08QL4CTG allows for secure and reliable storage of application code and data. Additionally, it offers 256 bytes of RAM for temporary data storage during operation.
  • Digital Peripherals: It includes a range of digital peripherals such as multiple general-purpose input/output (GPIO) pins, an 8-channel 10-bit analog-to-digital converter (ADC), and two 2-channel Timer/PWM modules that enhance its capability to interface with sensors, actuators, and other electronic components.
  • Communication Interfaces: The microcontroller supports serial communication via an I2C bus and an SCI (Serial Communications Interface), enabling it to communicate with other microcontrollers, sensors, and peripheral devices.
  • Power Efficiency: Designed for low-power operation, the MC9S08QL4CTG features multiple power-saving modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.
  • Package: The device comes in a compact 16-pin QFN package, which allows for space-efficient PCB designs and is suitable for small form-factor applications.

Applications

The MC9S08QL4CTG microcontroller is ideal for a variety of applications due to its rich set of features and performance capabilities. It is widely used in automotive systems for sensor interfacing and control, in consumer electronics for device management, in industrial automation for process control, and in IoT devices for smart connectivity solutions.

With its integration of essential features and peripherals, the MC9S08QL4CTG from NXP stands out as a reliable and efficient choice for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8168 $53.4352
32+ $3.1317 $100.2144
50+ $3.0339 $151.6950
69+ $2.9360 $202.5840
89+ $2.8381 $252.5909
118+ $2.5445 $300.2510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,256 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess