EN
  • EN
  • DE

MC9S08SH32MTG

Part No MC9S08SH32MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14506, 935317018574, MC9S08SH32MTG-ND
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883912-MC9S08SH32MTG
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32MTG CAD Model

Description

The NXP MC9S08SH32MTG is a highly-integrated microcontroller that is part of the S08 family, designed to offer a cost-effective solution for a wide range of applications. This 8-bit MCU is built on a high-performance HCS08 core, which operates at a maximum frequency of up to 40 MHz. It is well-suited for industrial control, consumer electronics, automotive systems, and much more.

Key Features

  • Core: 8-bit HCS08 CPU core
  • Flash Memory: 32 KB on-chip flash memory, providing ample space for application code and data storage, with block protection and security features.
  • RAM: 2 KB of on-chip RAM, allowing for efficient data handling and processing.
  • Speed: Up to 40 MHz bus frequency for high-speed processing capabilities.
  • Operating Voltage: 2.7V to 5.5V, offering flexibility in various power supply conditions.
  • I/O Pins: Multiple general-purpose input/output pins for interfacing with external peripherals and devices.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
  • Communication Interfaces: Integrated serial communication interface (SCI) and serial peripheral interface (SPI) for robust serial data communication.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, enabling the MCU to interface with analog sensors and convert their signals to digital values.
  • Temperature Range: Industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Package: 48-pin LQFP package, which is conducive to space-constrained applications.

Applications

The versatility of the MC9S08SH32MTG makes it ideal for a broad array of applications, including but not limited to home automation systems, automotive modules, industrial controls, and portable medical devices. Its robust set of features and capabilities ensures that it can meet the requirements of even the most demanding embedded systems.

Design Support

NXP provides comprehensive support for the MC9S08SH32MTG, including development tools, software libraries, and reference designs that can significantly reduce development time and help bring products to market faster. With its excellent performance, extensive feature set, and strong support ecosystem, the MC9S08SH32MTG is an excellent choice for designers looking to leverage a reliable and powerful microcontroller in their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2672 $59.7408
33+ $3.5013 $115.5429
52+ $3.3918 $176.3736
71+ $3.2824 $233.0504
92+ $3.1730 $291.9160
122+ $2.8448 $347.0656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,929 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess