EN
  • EN
  • DE

MC9S12C96MFUE

Part No MC9S12C96MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Part Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MC9S1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 336
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926450-MC9S12C96MFUE
Ultra Librarian 3D Model Ultra Librarian MC9S12C96MFUE CAD Model

Description

Product Overview: NXP MC9S12C96MFUE

The NXP MC9S12C96MFUE is a sophisticated 16-bit microcontroller that offers a superior blend of automotive and industrial control capabilities. It belongs to the MC9S12C family, which is part of the HCS12 microcontroller line. This product is engineered to handle complex and demanding applications, with a focus on providing a scalable and cost-effective solution for a wide range of embedded systems.

Key Features

  • Processor Core: The MC9S12C96MFUE is built around the HCS12 core, which delivers robust processing capabilities with a maximum CPU frequency of 25 MHz.
  • Memory: It comes with 96 KB of flash memory, allowing for ample space for application code, and 4 KB of RAM for efficient data handling and operations.
  • Advanced Timer: This microcontroller includes a versatile 8-channel timer module that supports a wide range of timing and pulse-width modulation (PWM) functions, crucial for real-time control tasks.
  • Communication Interfaces: Multiple communication options are available, including two Serial Communication Interface (SCI) modules, an SPI module, and an I2C module, facilitating easy integration with other devices and peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels provides accurate and rapid conversion of analog signals to digital, enhancing the microcontroller's utility in sensor-based systems.
  • Package: The device is available in a compact 80-QFP (Quad Flat Package) that optimizes board space without compromising on functionality.

Applications

Designed for versatility, the MC9S12C96MFUE is ideal for automotive control systems, including engine management and body control modules. It also finds extensive use in industrial control systems, such as robotics, automation control, and process monitoring. Its robust feature set makes it suitable for applications that require a high level of integration, real-time performance, and reliability.

Reliability and Support

NXP is known for its commitment to quality, and the MC9S12C96MFUE is no exception. It is designed to meet stringent automotive and industrial standards, ensuring long-term reliability. NXP also provides comprehensive technical support, including detailed documentation, development tools, and software libraries to accelerate the design and development process for engineers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess