EN
  • EN
  • DE

MC9S12DT256MPVE

Part No MC9S12DT256MPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MC9S12DT256MPVE-ND, 568-13468, 568-13468-ND, 935313559557, 2832-MC9S12DT256MPVE
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926458-MC9S12DT256MPVE
Ultra Librarian 3D Model Ultra Librarian MC9S12DT256MPVE CAD Model

Description

The NXP MC9S12DT256MPVE is a powerful 16-bit microcontroller that is part of the HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. This microcontroller combines high-performance data processing capabilities with enhanced peripheral integration, making it an ideal choice for a wide range of embedded systems.

Key Features

  • CPU: 16-bit HCS12 central processing unit, capable of executing up to 25 MHz, which provides a perfect balance between speed and power efficiency.
  • Memory: Equipped with 256 KB of flash memory and 12 KB of RAM, offering ample space for complex application code and data storage.
  • Advanced Timer: Includes an enhanced capture/compare timer system for precise event timing and waveform generation.
  • Multiple Communication Interfaces: Features a range of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, enabling easy connectivity with other devices and peripherals.
  • Integrated CAN Module: Comes with a Controller Area Network (CAN) module for robust vehicle network communication, adhering to industry standards.
  • Analog-to-Digital Converter: Boasts a 10-bit ADC with multiple channels, facilitating accurate analog signal measurement and conversion.
  • Robust I/O Capabilities: Provides a versatile set of digital input/output ports to interface with sensors, actuators, and other electronic components.
  • Package: Available in a 112-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The NXP MC9S12DT256MPVE microcontroller is designed for applications that require complex control systems and real-time processing. It is commonly used in:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation, including robotics, process control, and machine control.
  • Medical devices for monitoring and diagnostic equipment.
  • Consumer electronics, particularly in smart home devices and wearables.

With its robust feature set and versatile capabilities, the NXP MC9S12DT256MPVE microcontroller is a reliable and efficient solution for a multitude of complex and sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7931 $67.5862
4+ $27.7277 $110.9108
6+ $26.8612 $161.1672
8+ $25.9947 $207.9576
10+ $25.1282 $251.2820
14+ $22.5288 $315.4032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess