EN
  • EN
  • DE

MC9S12XEP100MAG

Part No MC9S12XEP100MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Reference Manual Covers MC9S12XE Family | IC MCU 16BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 119
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC9S12XEP100
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220578-MC9S12XEP100MAG
Manufacturer Homepage www.freescale.com
Family Name MC9S12XEP100
Introduction Date August 11, 2007
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC9S12XEP100MAG CAD Model

Description

NXP MC9S12XEP100MAG Microcontroller

The NXP MC9S12XEP100MAG is a 16-bit microcontroller that is part of the HCS12X family, designed to deliver exceptional performance and reliability for a wide range of automotive and industrial applications. This microcontroller is built on NXP's proven HCS12X architecture which provides an optimal balance between processing power, low power consumption, and advanced peripheral sets.

Key Features:

  • Core: The MC9S12XEP100MAG features a 16-bit HCS12X CPU core that can operate at a maximum frequency of 50 MHz, providing robust computational capabilities while maintaining energy efficiency.
  • Memory: It is equipped with 1MB of flash memory and 64KB of RAM, ensuring ample space for complex programs and data storage.
  • Advanced Interrupt Handling: With an enhanced Interrupt Controller (XGATE), this microcontroller can handle complex interrupt-driven tasks, improving overall system performance.
  • Rich Peripheral Set: The device includes a variety of peripherals, such as multiple Serial Communication Interfaces (SCI), Serial Peripheral Interfaces (SPI), a 12-bit Analog-to-Digital Converter (ADC), and a Timer Module (TIM).
  • Networking Capabilities: Integrated CAN 2.0B and LIN 2.1 interfaces support robust networking for automotive and industrial communication protocols.
  • Robust I/O: Numerous input/output ports provide flexibility for interfacing with a wide array of sensors, actuators, and other electronic components.
  • Single-Chip Integration: The microcontroller is designed for high integration to reduce the overall system cost and complexity.

Applications:

The MC9S12XEP100MAG is ideal for applications that require complex real-time control, such as automotive control systems, industrial control, robotics, and smart sensors. Its robust set of features makes it particularly well-suited for safety-critical tasks where reliability and performance are paramount.

Quality and Reliability:

NXP is known for its commitment to quality, and the MC9S12XEP100MAG is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The device is available in a 144-pin LQFP package, ensuring ease of integration into various designs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4478 $84.8956
3+ $39.7612 $119.2836
4+ $38.4179 $153.6716
6+ $35.7313 $214.3878
8+ $34.3881 $275.1048
10+ $33.0448 $330.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess