EN
  • EN
  • DE

MCF51AC256BCFUE

Part No MCF51AC256BCFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MCF51AC256
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220602-MCF51AC256BCFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC256BCFUE CAD Model

Description

Overview of the NXP MCF51AC256BCFUE

The NXP MCF51AC256BCFUE is a robust and versatile microcontroller that is part of the MCF51AC series, designed to offer a high-performance solution for embedded systems. This microcontroller is based on the V1 ColdFire core and is well-suited for a wide range of industrial, automotive, and consumer applications where reliability and efficiency are critical.

Key Features

  • CPU: The device features a V1 ColdFire core with a maximum CPU frequency of 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes with 256KB of flash memory and 32KB of RAM, providing ample space for program storage and efficient data management.
  • Communication Interfaces: Multiple communication options are available, including two SPI modules, two I2C modules, and two UART modules, allowing for flexible connectivity with peripheral devices.
  • Timers: For precise event management, it includes a Real-Time Counter (RTC), two 2-channel and one 6-channel Timer/PWM modules, enhancing its capability to handle timing-critical tasks.
  • Analog Features: The MCF51AC256BCFUE is equipped with an Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and inputs.
  • Power Management: It provides multiple power-saving modes, including stop and wait modes, which are essential for applications requiring low-power operation.
  • Packaging: This microcontroller is available in an 80-QFP package, making it suitable for space-constrained applications.

Applications

The NXP MCF51AC256BCFUE is designed for applications that require a high level of integration and performance. It is ideal for use in:

  • Industrial control systems
  • Automotive control units
  • Consumer electronics
  • Medical devices
  • Building automation

With its powerful core, comprehensive set of peripherals, and low-power capabilities, the NXP MCF51AC256BCFUE microcontroller is a reliable choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0232 $60.0928
10+ $12.3268 $123.2680
15+ $11.9415 $179.1225
20+ $11.5564 $231.1280
26+ $11.1712 $290.4512
35+ $10.0155 $350.5425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess