EN
  • EN
  • DE

MCF51MM256VLL

Part No MCF51MM256VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description low-cost, low-power, high-performance ColdFire® V1 family of 32-bit microcontrollers (MCUs) designed for handheld metering devices. | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MCF51MM256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220621-MCF51MM256VLL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51MM256VLL CAD Model

Description

The NXP MCF51MM256VLL is a highly integrated, robust microcontroller designed to meet the needs of demanding applications requiring a high level of performance, connectivity, and reliability. This microcontroller is part of NXP's ColdFire family, which is renowned for its exceptional computing capabilities and efficiency.

Key Features

  • Core: The MCF51MM256VLL features a V1 ColdFire core with a frequency of up to 50 MHz, providing a balanced trade-off between processing power and power consumption.
  • Memory: It is equipped with 256 KB of flash memory and 32 KB of RAM, offering ample space for complex applications and data storage.
  • Connectivity: This microcontroller supports a variety of communication interfaces, including USB 2.0, I2C, SPI, and UART, making it suitable for interfacing with a wide range of peripherals and devices.
  • Timers and Counters: Multiple timers, including Programmable Delay Timer (PDT), Real-Time Counter (RTC), and Pulse Width Modulation (PWM) controllers, provide versatile timing and control options.
  • Analog Features: The device comes with an integrated Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), enabling it to handle analog signals in a digital system efficiently.
  • Package: It is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Conditions: The MCF51MM256VLL operates within a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The NXP MCF51MM256VLL is ideal for a variety of applications, including but not limited to industrial control, medical devices, smart sensors, home automation, and automotive systems. Its robust feature set and connectivity options make it a versatile choice for designers looking to develop sophisticated and reliable systems.

Design Support

NXP provides comprehensive design support for the MCF51MM256VLL, including technical documentation, development tools, software libraries, and application notes. This support helps to accelerate the development process and reduce time-to-market for products incorporating this advanced microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3608 $61.4432
10+ $12.6038 $126.0380
15+ $12.2100 $183.1500
20+ $11.8161 $236.3220
26+ $11.4222 $296.9772
34+ $10.2406 $348.1804
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess