EN
  • EN
  • DE

MCF51QM128VHS

Part No MCF51QM128VHS
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 128KB FLASH 44LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b, 12x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-VFLGA Exposed Pad
Supplier Device Package 44-MAPLGA (5x5)
Family Part Number MCF51QM128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220625-MCF51QM128VHS
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QM128VHS CAD Model

Description

The NXP MCF51QM128VHS is a high-performance microcontroller that is part of the Flexis series of controllers, which are known for their exceptional versatility and integration. This microcontroller is designed to cater to a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors. With its advanced features and capabilities, the MCF51QM128VHS stands out as a robust and reliable option for developers looking to enhance their system designs.

Key Features

  • CPU: At the heart of the MCF51QM128VHS is a 32-bit V1 ColdFire core that provides a perfect blend of power and efficiency, ensuring smooth operation even in demanding applications.
  • Memory: The device boasts 128KB of flash memory and 16KB of RAM, providing ample space for complex programs and data storage.
  • Speed: It operates at a maximum frequency of 50 MHz, delivering the computational speed required for timely processing and control.
  • Peripherals: A rich set of peripherals enhances the functionality of this microcontroller, including multiple communication interfaces such as I2C, SPI, and UART, along with an array of analog-to-digital converters (ADCs), timers, and more.
  • Power Efficiency: With power-saving modes like wait, stop, and run, the MCF51QM128VHS is designed for energy-conscious applications, ensuring efficient power management.
  • Packaging: The device comes in a compact 64-pin QFP package, making it suitable for space-constrained applications without compromising on its feature set.

Applications

The versatility of the MCF51QM128VHS allows it to be used in a variety of applications, such as:

  • Industrial control systems
  • Automotive control units
  • Home automation systems
  • Medical devices
  • Consumer electronics

Development Support

NXP provides extensive support for the MCF51QM128VHS microcontroller through its software and hardware development tools. Designers can leverage NXP's CodeWarrior Development Studio for rapid development and debugging, as well as a wide range of third-party tools and software libraries. With these resources, engineers can streamline the development process and bring their products to market more quickly.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6539 $59.8851
22+ $5.4596 $120.1112
33+ $5.2889 $174.5337
46+ $5.1183 $235.4418
59+ $4.9477 $291.9143
79+ $4.4359 $350.4361
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess