EN
  • EN
  • DE

MCF51QU128VHS

Part No MCF51QU128VHS
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 128KB FLASH 44LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-VFLGA Exposed Pad
Supplier Device Package 44-MAPLGA (5x5)
Family Part Number MCF51QU128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220628-MCF51QU128VHS
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QU128VHS CAD Model

Description

NXP MCF51QU128VHS Microcontroller

The NXP MCF51QU128VHS is a highly integrated, 32-bit microcontroller that is part of the MCF51Qx series, designed for a wide range of industrial and consumer applications. This powerful MCU combines high-performance data processing capabilities with rich peripheral features, making it an ideal choice for complex and demanding tasks.

Key Features:

  • CPU: At the heart of the MCF51QU128VHS is a V1 ColdFire core that operates at a frequency of up to 50 MHz, providing a balanced trade-off between power consumption and processing speed.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage.
  • Digital and Analog Peripherals: The device includes a multitude of peripherals, such as multiple 16-bit timers, real-time clock, an 8-channel 12-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC), offering versatility in interfacing with external components.
  • Communication Interfaces: For communication needs, the MCF51QU128VHS features several serial interfaces, including I²C, SPI, and two UARTs, allowing for easy integration into a variety of systems and networks.
  • Package: This microcontroller comes in a 64-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Power Efficiency: With its power-saving modes, including stop and wait modes, the MCF51QU128VHS is designed to optimize power consumption, which is critical for battery-operated devices.
  • Development Support: NXP provides comprehensive development support for the MCF51QU128VHS with software libraries, development tools, and reference designs to accelerate the development process.

Applications:

The MCF51QU128VHS is suitable for a diverse range of applications, from industrial control systems to medical devices, home automation, and portable instrumentation. Its robust set of features and high level of integration make it a reliable choice for designers looking to create sophisticated and efficient electronic products.

Overall, the NXP MCF51QU128VHS microcontroller offers a compelling combination of processing power, memory capacity, and peripheral diversity, all packaged within a power-conscious design, making it an excellent choice for your next embedded system project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess