EN
  • EN
  • DE

MCF52235CAL60

Part No MCF52235CAL60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MCF52235
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220651-MCF52235CAL60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF52235CAL60 CAD Model

Description

Product Overview: NXP MCF52235CAL60 Microcontroller

The NXP MCF52235CAL60 is a highly integrated microcontroller that combines robust processing capabilities with advanced connectivity features. This device is part of the MCF5223x family of microcontrollers, which are built on the V2 ColdFire core and designed to offer a high-performance solution for embedded control applications.

Key Features

  • Core: The MCF52235CAL60 is powered by a 32-bit V2 ColdFire core that operates at a maximum frequency of 60 MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: For communication, this microcontroller features an integrated 10/100 Mbps Fast Ethernet Controller, a Universal Serial Bus (USB) 2.0 On-The-Go controller, and two CAN 2.0B controllers, facilitating versatile connectivity options for various networking requirements.
  • Timers and Counters: Multiple timers, including a Programmable Interrupt Timer, Pulse Width Modulators (PWM), and a Real-Time Clock, provide timing and control functionality essential for real-time applications.
  • Analog-to-Digital Converter: An onboard 12-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Peripheral Support: Additional peripherals such as UARTs, I2C, SPI, and GPIOs offer flexibility in system design, enabling the microcontroller to interface with a wide range of external devices.
  • Package: The MCF52235CAL60 is available in a 144-pin LQFP package, which is conducive to space-constrained applications while providing sufficient I/O options for complex designs.

Applications

With its combination of performance, connectivity, and integration, the NXP MCF52235CAL60 microcontroller is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Networking equipment
  • Medical devices
  • Automotive control units

The MCF52235CAL60 microcontroller is a versatile solution that can meet the demands of sophisticated embedded systems while minimizing development time and cost. Its robust feature set ensures that designers have the tools necessary to create innovative and efficient products for the IoT era and beyond.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3921 $57.3921
3+ $47.0910 $141.2730
4+ $45.6194 $182.4776
5+ $44.1478 $220.7390
6+ $42.6762 $256.0572
8+ $38.2614 $306.0912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess