EN
  • EN
  • DE

MCF52258CAG66R

Part No MCF52258CAG66R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF522XX 32-BIT MCU, COLDFIRE V2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203101-MCF52258CAG66R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MCF5225x
Package Tape & Reel (TR)
Product Status Active
Core Processor ColdFire V2
Core Size 32-Bit
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCF52258CAG66R CAD Model

Description

The MCF52258CAG66R is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This MCU is part of the MCF5225x family that features the V2 ColdFire core with enhanced capabilities, making it suitable for a wide range of industrial and consumer applications.

Key Features

  • Core: The device is built around a 32-bit V2 ColdFire core that provides a perfect balance between processing power and low power consumption, operating at a maximum frequency of 66 MHz.
  • Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, offering ample space for complex applications and data storage.
  • Connectivity: The MCU provides a variety of communication interfaces, including Ethernet, USB OTG, CAN, UART, I2C, SPI, and more, enabling easy integration into different systems and networks.
  • Timers and Counters: Equipped with multiple timers, including a real-time timer, and PWM controllers, the MCF52258CAG66R is adept at handling timing-sensitive tasks.
  • Analog Features: It features an onboard 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Package: The MCU is available in a 144-pin MAPBGA package, which is ideal for space-constrained applications.
  • Operating Temperature: The device is designed to operate within the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MCF52258CAG66R MCU is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Networking equipment
  • Automotive control units

Design Support

NXP offers comprehensive design support for the MCF52258CAG66R, including technical documentation, development tools, and software libraries. This support helps to accelerate the development process and reduce time-to-market for products utilizing this advanced MCU.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess