EN
  • EN
  • DE

MCF5233CVM150

Part No MCF5233CVM150
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 97
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF5233
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220662-MCF5233CVM150
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5233CVM150 CAD Model

Description

The NXP MCF5233CVM150 is a highly integrated and robust microcontroller designed to cater to the demanding needs of embedded control applications. This product is part of NXP's MCF523x family of microcontrollers, which are known for their exceptional performance, connectivity, and reliability. The MCF5233CVM150 is particularly well-suited for industrial control, automotive systems, home automation, and a variety of other applications that require a high level of precision and efficiency.

At the heart of the MCF5233CVM150 is a 32-bit ColdFire V2 core that operates at a maximum frequency of 150 MHz. The microcontroller boasts an impressive set of features including 256 KB of embedded Flash memory, 32 KB of SRAM, and a rich set of peripherals. It supports a wide range of interfaces such as QSPI, I²C, UART, and CAN, making it a versatile choice for developers looking to interface with a variety of external devices and components.

The microcontroller's integrated Ethernet controller is a standout feature, offering 10/100 Mbps connectivity that enables the device to easily handle networked communications. This is particularly useful for IoT applications where Ethernet connectivity is a must-have for data exchange and remote control.

For enhanced security, the MCF5233CVM150 includes a Cryptographic Acceleration Unit (CAU) that provides hardware acceleration for encryption and decryption algorithms, ensuring secure data transmission and storage. Additionally, the device features a Random Number Generator (RNG) which is crucial for creating secure keys and tokens.

The microcontroller is also designed with power efficiency in mind, featuring several power-saving modes that help reduce energy consumption when full processing power is not required. This makes it an environmentally friendly option for power-sensitive applications.

In summary, the NXP MCF5233CVM150 is a powerful and feature-rich microcontroller that offers a perfect blend of performance, connectivity, and security. Its robust architecture and comprehensive set of peripherals make it an ideal choice for a wide range of applications in various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess