EN
  • EN
  • DE

MCF5272CVM66R2

Part No MCF5272CVM66R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB ROM 196PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM
Manufacturer NXP
Series MCF527x
Package Reel - TR
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
Number of I/O 32
Program Memory Size 16KB (4K x 32)
Program Memory Type ROM
Supply Voltage 3V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 196-LBGA
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926493-MCF5272CVM66R2
Ultra Librarian 3D Model Ultra Librarian MCF5272CVM66R2 CAD Model

Description

The NXP MCF5272CVM66R2 is a robust and versatile integrated circuit that forms part of NXP's ColdFire® family of microprocessors. Designed to deliver high-performance processing capabilities, this microcontroller is well-suited for a variety of industrial, networking, and embedded control applications.

Key Features:

  • Core: The device is built around a 32-bit ColdFire V2 core that operates at a frequency of up to 66 MHz, providing a balanced blend of speed and power efficiency.
  • Memory: It comes equipped with a range of on-chip memory features, including 16 KB of SRAM and 8 KB of boot ROM, which facilitate efficient data storage and retrieval.
  • Connectivity: With integrated communication interfaces such as Ethernet, UART, and Queued Serial Module (QSM), the MCF5272CVM66R2 ensures seamless data exchange and connectivity with other systems and peripherals.
  • I/O Ports: The microcontroller provides multiple general-purpose I/O ports that allow for flexible interfacing with a wide range of external devices.
  • Timers: Embedded timers, including a watchdog timer and a real-time clock, contribute to precise timing operations and system reliability.
  • Performance: Its DMA (Direct Memory Access) controllers enhance data throughput and system performance by enabling efficient data transfers without CPU intervention.

Applications:

The MCF5272CVM66R2's rich feature set makes it an ideal choice for applications that require robust control and connectivity. These include:

  • Industrial Control Systems
  • Factory Automation
  • Networking Equipment
  • Point-of-Sale Terminals
  • Medical Devices
  • Embedded Controllers

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the MCF5272CVM66R2 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Additionally, NXP provides comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate the MCF5272CVM66R2 into their projects effectively.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7059 $84.7059
2+ $82.0588 $164.1176
3+ $79.4117 $238.2351
4+ $76.7647 $307.0588
5+ $68.8235 $344.1175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess