EN
  • EN
  • DE

MCHC11F1VFNE4R

Part No MCHC11F1VFNE4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000986-MCHC11F1VFNE4R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series HC11
Package Tape & Reel (TR)
Package / Case 68-LCC (J-Lead)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 68-PLCC (24.21x24.21)
Peripherals POR, WDT
Speed 4MHz
Ultra Librarian 3D Model Ultra Librarian MCHC11F1VFNE4R CAD Model

Description

Introducing the MCHC11F1VFNE4R Microcontroller from NXP

The MCHC11F1VFNE4R is a robust and versatile microcontroller designed by NXP Semiconductors, tailored for automotive and industrial applications that demand high reliability and performance. This microcontroller is part of NXP's HC11 family, which is renowned for its integration of a rich set of peripherals and features to support a wide range of applications.

Key Features:

  • Advanced CPU: At the heart of the MCHC11F1VFNE4R is an efficient HC11 CPU core that delivers exceptional processing power, ensuring swift execution of complex tasks and algorithms.
  • Memory Capacity: The device comes with ample memory resources, including flash memory for program storage and RAM for data processing, which are crucial for multitasking environments and real-time operations.
  • Communication Interfaces: Multiple communication interfaces such as SPI, SCI (Serial Communication Interface), and an 8-channel, 8-bit A/D converter facilitate seamless connectivity and data acquisition, making this microcontroller highly adaptable for communication-intensive applications.
  • Robust I/O Capabilities: A comprehensive set of input/output ports allows for easy interfacing with external devices, sensors, and actuators, providing a flexible platform for system expansion and control.
  • On-Chip Oscillator: The integrated oscillator reduces the need for external components, minimizing system complexity and ensuring a more compact and cost-effective design.
  • Low Power Consumption: Designed with power efficiency in mind, the MCHC11F1VFNE4R features multiple power-saving modes, which are essential for battery-powered or energy-conscious applications.

Applications:

The versatility of the MCHC11F1VFNE4R makes it ideal for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors and instrumentation
  • Consumer electronics

With its impressive feature set and NXP's reputation for quality, the MCHC11F1VFNE4R is a reliable choice for developers and engineers looking to create sophisticated and durable systems. Its combination of performance, integration, and efficiency makes it a standout microcontroller in its class.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess