EN
  • EN
  • DE

MCHC908QY1MDWE

Part No MCHC908QY1MDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 16-Pin SOIC W Rail / IC MCU 8BIT 1.5KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788223-MCHC908QY1MDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MCHC908QY1
Introduction Date July 15, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCHC908QY1MDWE CAD Model

Description

Product Overview: NXP MCHC908QY1MDWE

The NXP MCHC908QY1MDWE is a powerful and versatile microcontroller that is part of NXP's HC08 family, designed to offer a high-performance solution for embedded systems. This microcontroller is engineered to support a wide range of applications, from industrial control systems to automotive electronics, consumer devices, and beyond.

At the heart of the MCHC908QY1MDWE lies an 8-bit HC08 central processing unit (CPU), which is capable of delivering efficient processing for complex tasks while maintaining low power consumption. The device operates at a maximum frequency of 4 MHz, balancing speed and power efficiency to meet the needs of various applications.

This microcontroller comes with a robust set of features, including 1.5KB of on-chip flash memory, which provides ample space for application code and data storage. The flash memory is designed for a high number of write/erase cycles, ensuring longevity and reliability for the product's lifecycle. Additionally, it is equipped with 64 bytes of RAM, facilitating smooth and responsive operation.

The MCHC908QY1MDWE also boasts an array of built-in peripherals that enhance its functionality. These peripherals include an 8-channel, 8-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing. Furthermore, the microcontroller features a serial communications interface (SCI), enabling seamless data exchange with other devices and systems.

For increased design flexibility, the MCHC908QY1MDWE offers versatile input/output (I/O) options with multiple general-purpose I/O pins. These pins can be programmed for various functions, allowing designers to tailor the microcontroller to specific application requirements. The device also includes an on-chip oscillator and a real-time interrupt timer, which are essential for timing-critical operations.

Designed with robustness in mind, the NXP MCHC908QY1MDWE operates over an extended temperature range, making it suitable for harsh environments. Its compact 16-pin SOIC package ensures that it can fit into space-constrained applications without compromising on performance.

In summary, the NXP MCHC908QY1MDWE microcontroller is a feature-rich, reliable, and cost-effective solution for a multitude of embedded system applications. Its combination of processing power, memory, and peripherals, packaged in a small form factor, makes it an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess