EN
  • EN
  • DE
  • IT

MCHC912B32MFUE8

Part No MCHC912B32MFUE8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU12 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HC12
Package Tray
Part Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 63
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 768 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MCHC912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883987-MCHC912B32MFUE8
Ultra Librarian 3D Model Ultra Librarian MCHC912B32MFUE8 CAD Model

Description

Introducing the MCHC912B32MFUE8 Microcontroller by NXP

The MCHC912B32MFUE8 is a high-performance microcontroller unit (MCU) from NXP's renowned product line, designed to cater to a wide range of embedded applications. This powerful MCU is based on the HC12 core, which is well-known for its efficiency and reliability in the automotive and industrial markets. The MCHC912B32MFUE8 is an ideal choice for designers looking for a robust and versatile microcontroller with advanced features and extensive I/O capabilities.

Key Features:

  • Advanced CPU: At the heart of the MCHC912B32MFUE8 is a 16-bit HC12 CPU, providing a perfect balance between processing power and power consumption, making it suitable for applications that demand efficient operation.
  • Memory: The microcontroller comes with 32KB of on-chip flash memory, which is ample for storing complex programs and routines. Additionally, it has 1KB of EEPROM and 2KB of RAM, which is essential for data retention and quick access to temporary data.
  • Rich Peripherals: It is equipped with a multitude of peripherals including an 8-channel, 10-bit analog-to-digital converter (ADC), two serial communication interfaces (SCI), and a Serial Peripheral Interface (SPI) bus, which allow for versatile connectivity and data exchange options.
  • Timer Functions: The MCU includes a 16-bit timer system, which is critical for applications requiring precise timing and event management.
  • Robust Design: The MCHC912B32MFUE8 is designed to operate in harsh environments and is capable of withstanding extended temperature ranges, making it a reliable choice for industrial and automotive applications.

Applications:

The MCHC912B32MFUE8 is suitable for a variety of applications including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control systems

Overall, the MCHC912B32MFUE8 from NXP is a feature-rich and dependable microcontroller that offers engineers the flexibility and power to develop sophisticated and durable embedded systems. Its combination of processing power, memory, and peripherals, along with its rugged design, make it an excellent choice for your next high-demand project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.6668 $111.3336
3+ $45.6753 $137.0259
4+ $44.2480 $176.9920
6+ $42.8206 $256.9236
7+ $41.3933 $289.7531
10+ $37.1112 $371.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess