EN
  • EN
  • DE

MCIMX286DVM4B

Part No MCIMX286DVM4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX28 454MHZ 289MAPBGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX28
Package Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -20°C ~ 70°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Base Product Number MCIMX286
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935312782557,568-13891,MCIMX286DVM4B-ND
Standard Package 760
Win Source Part Number 1231158-MCIMX286DVM4B
Ultra Librarian 3D Model Ultra Librarian MCIMX286DVM4B CAD Model

Description

Product Overview: MCIMX286DVM4B

The MCIMX286DVM4B is a high-performance, energy-efficient application processor from NXP's renowned i.MX28 family. Designed to cater to the escalating demands of industrial and consumer markets, this processor is built on the advanced ARM9™ core, offering an optimal balance between processing power and power consumption.

Key Features

  • CPU: ARM926EJ-S Core with speeds up to 454 MHz, providing robust computational capabilities for complex tasks.
  • Power Management: Integrated power management unit (PMU) with DC-DC converters, reducing the need for external power components and simplifying system design.
  • Memory Support: Flexible DDR2 and LPDDR2 support, ensuring compatibility with a range of memory options for optimal system performance.
  • Connectivity: Multiple connectivity options including 10/100 Mbps Ethernet MAC, High-Speed USB 2.0 OTG, and various serial interfaces for comprehensive peripheral integration.
  • Audio and Video: Enhanced multimedia features with 16-bit stereo audio codec and support for various audio formats, making it ideal for applications requiring rich audio experiences.
  • Security: Advanced security features including secure boot, random number generator, and AES-128 encryption, ensuring the integrity and security of data and applications.

Applications

The MCIMX286DVM4B processor is versatile and can be deployed in a wide range of applications, such as:

  • Industrial control systems
  • Smart energy management
  • Portable medical devices
  • Educational electronics
  • Home automation and security

Environmental and Quality Certifications

This product is designed to meet the rigorous standards of industrial and consumer electronics, ensuring reliability and longevity under various environmental conditions. It is compliant with RoHS and Halogen-Free standards, reflecting NXP's commitment to environmental sustainability.

Conclusion

With its robust feature set, the NXP MCIMX286DVM4B is an ideal choice for designers looking for a high-performance, power-efficient processor that can handle the demands of modern embedded applications. Its comprehensive connectivity, advanced security, and multimedia capabilities make it a versatile solution for a broad spectrum of products.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8990 $65.6970
7+ $17.9685 $125.7795
10+ $17.4070 $174.0700
14+ $16.8454 $235.8356
18+ $16.2840 $293.1120
24+ $14.5994 $350.3856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess