EN
  • EN
  • DE

MCIMX31CVKN5C

Part No MCIMX31CVKN5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processors | IC MPU I.MX31 532MHZ 457MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Manufacturer Package 457-LFBGA
Supplier Device Package 457-MAPBGA (14x14)
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Family Part Number MCIMX31
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 1220742-MCIMX31CVKN5C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX31CVKN5C CAD Model

Description

The NXP MCIMX31CVKN5C is a high-performance, low-power, mobile multimedia application processor. This product is part of the i.MX31 family of processors, which are designed to deliver a rich multimedia experience for mobile devices. The MCIMX31CVKN5C is based on the ARM11 microarchitecture and features a powerful ARM1136JF-S core, making it capable of handling complex computing tasks with efficiency.

Key Features

  • Core: ARM1136JF-S, operating at speeds up to 532 MHz for high computing performance.
  • Memory: Features a 16/32-bit DDR SDRAM memory interface, along with secure multimedia card (MMC)/SD card support, providing ample options for data storage and memory expansion.
  • Graphics: Integrated 2D/3D graphics processing unit (GPU) with OpenVG 1.1 and OpenGL ES 1.1 support, delivering robust graphical capabilities for multimedia applications.
  • Video Processing: Includes a video processing unit (VPU) that supports hardware encoding and decoding of video content, enabling smooth playback and recording of multimedia files.
  • Connectivity: Provides a range of connectivity options including USB OTG, High-Speed USB host, and 10/100 Ethernet MAC for versatile networking and peripheral interfacing.
  • Audio: Equipped with an audio processing unit (APU) that supports multiple audio codecs, ensuring high-quality audio playback and recording.
  • Power Management: Advanced power management features for extended battery life, making it ideal for portable devices.

Applications

The MCIMX31CVKN5C processor is designed to cater to a wide range of applications, particularly those requiring rich multimedia capabilities. It is well-suited for devices such as smart mobile phones, portable media players, GPS systems, and other consumer electronics that demand high-performance processing and advanced multimedia features.

Package and Quality

The processor comes in a 400-pin MAPBGA (Mold Array Process Ball Grid Array) package, ensuring compact and reliable integration into system designs. NXP maintains a commitment to quality and reliability, making the MCIMX31CVKN5C a trusted choice for manufacturers looking to deliver high-quality products to their customers.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0810 $92.1620
4+ $37.8101 $151.2404
5+ $36.6285 $183.1425
7+ $35.4470 $248.1290
9+ $34.2654 $308.3886
12+ $30.7207 $368.6484
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess