EN
  • EN
  • DE

MCIMX351AVM4B

Part No MCIMX351AVM4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processor for Automotive Products | IC MPU I.MX35 400MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; VFP
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, KPP, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Secure Fusebox, Secure JTAG
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
Family Part Number MCIMX351
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1220748-MCIMX351AVM4B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX351AVM4B CAD Model

Description

Product Overview: MCIMX351AVM4B

The MCIMX351AVM4B is a high-performance, low-power, multimedia applications processor from NXP Semiconductors. This advanced product is part of the i.MX35 series and is designed to meet the requirements of the growing multimedia and smart device markets. With a focus on enabling exceptional video processing, audio capabilities, and powerful computing in a single chip, the MCIMX351AVM4B is a versatile solution suitable for a wide range of applications.

Key Features

  • Core: ARM11™ MPCore™ processor, capable of speeds up to 532 MHz, offering a balance between performance and power consumption.
  • Graphics: Integrated 3D graphics processor with OpenVG 1.1 and OpenGL ES 1.1 hardware acceleration for enhanced visual experiences.
  • Video Processing: Comprehensive video processing unit with support for D1 resolution video decoding and encoding, enabling rich multimedia applications.
  • Memory: Supports DDR2, NAND Flash, and mobile DDR memory, providing flexibility in system design and ensuring ample storage and quick data access.
  • Connectivity: A variety of interfaces including USB 2.0 OTG, Ethernet, SPI, UART, and I2C, enabling easy integration with peripheral devices.
  • Power Management: Integrated power management module that reduces power consumption and extends battery life in portable devices.
  • Security: Enhanced security features, including secure boot and cryptographic accelerators, to protect sensitive data and ensure secure operations.

Applications

The MCIMX351AVM4B is ideal for a range of applications, particularly those requiring high-quality multimedia functionality. Common uses include:

  • Portable media players
  • Automotive infotainment systems
  • Navigation devices
  • Industrial control systems
  • Medical devices
  • Smart home automation

This processor is a reliable choice for developers looking to create sophisticated devices with rich user interfaces and high-demand multimedia capabilities. The MCIMX351AVM4B not only delivers on performance but also ensures that power efficiency and security are at the forefront of its design, making it a smart choice for the next generation of connected devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1166 $50.5830
13+ $8.3008 $107.9104
19+ $8.0414 $152.7866
26+ $7.7820 $202.3320
34+ $7.5226 $255.7684
45+ $6.7444 $303.4980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess