EN
  • EN
  • DE

MCIMX6DP4AVT1AA

Part No MCIMX6DP4AVT1AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 Automotive 624-Pin FBGA Tray / IC MPU I.MX6DP 1GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6DP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Win Source Part Number 788242-MCIMX6DP4AVT1AA
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6DP4
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP4AVT1AA CAD Model

Description

Introducing the MCIMX6DP4AVT1AA Processor from NXP

The MCIMX6DP4AVT1AA is a high-performance, power-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This processor is part of the i.MX 6DualPlus family, which is known for its exceptional scalability and integration that caters to the needs of the growing multimedia and user interface demands.

At the heart of the MCIMX6DP4AVT1AA processor lies an ARM® Cortex®-A9 dual-core CPU, which operates at speeds up to 1.2 GHz. This robust processing core ensures that the system can handle complex tasks and multitasking with ease, making it ideal for applications in the automotive, industrial, and consumer markets where reliability and performance are crucial.

One of the standout features of this processor is its advanced 3D graphics processing unit (GPU). The integrated Vivante® GC2000 + GC320 GPU provides superior 3D graphics acceleration, enabling smooth and visually appealing user experiences in devices such as infotainment systems, digital signage, and industrial control panels. Additionally, the GPU supports OpenGL® ES 2.0 and 3.0, OpenCL™ and Direct3D for versatile graphics programming options.

The MCIMX6DP4AVT1AA also boasts a range of connectivity options, including dual CAN, multiple USB ports, and Gigabit Ethernet, making it a versatile choice for connected devices. The processor's flexible memory interface supports DDR3, DDR3L, LPDDR2, and LPDDR3, allowing designers to optimize system performance and power efficiency.

For multimedia applications, the processor features a multi-format HD video decoder and encoder that supports 1080p video processing. The HDMI v1.4 interface enables high-definition output to displays, while the MIPI-CSI2 camera interface caters to advanced imaging applications.

Security is a priority in today's connected world, and the MCIMX6DP4AVT1AA addresses this with its integrated cryptographic acceleration and secure boot capabilities. This ensures that sensitive data is protected and devices are safeguarded from unauthorized software execution.

In summary, the MCIMX6DP4AVT1AA from NXP is a versatile and powerful processor that brings together high-performance processing, advanced graphics, and multimedia capabilities, extensive connectivity, and robust security features. It is a suitable choice for designers looking to create sophisticated and secure products in a variety of markets.

You May Also Be Interested in

Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess