EN
  • EN
  • DE

MCIMX6G3CVM05AA

Part No MCIMX6G3CVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MC6UL 528MHZ 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6UL
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884013-MCIMX6G3CVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G3CVM05AA CAD Model

Description

The MCIMX6G3CVM05AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 6 series which is well-known for its smart application blueprint and versatile capabilities, making it an ideal choice for a wide range of applications including automotive infotainment systems, industrial controls, and consumer electronics.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6G3CVM05AA lies an ARM Cortex-A9 core that can clock up to 1 GHz, delivering powerful performance for complex computing tasks.
  • Integrated Multimedia Acceleration: The processor includes multimedia accelerators for 2D and 3D graphics, as well as a 1080p video processing unit, providing smooth and responsive visuals for an immersive user experience.
  • Energy Efficient: With its power-saving features, the MCIMX6G3CVM05AA is designed for applications that require high performance without compromising on power efficiency.
  • Flexible Connectivity: This processor supports a variety of interfaces including HDMI, dual LVDS, PCIe, and multiple USB ports, offering great flexibility in system design.
  • Robust Security: Security features such as cryptographic acceleration, secure boot, and random number generation are built into the MCIMX6G3CVM05AA, ensuring secure data handling and device integrity.

Applications

Due to its versatile feature set, the MCIMX6G3CVM05AA is suitable for a diverse array of applications:

  • Automotive Infotainment Systems
  • Industrial Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Smart Home Automation
  • Advanced Consumer Electronics

Quality and Reliability

NXP is known for its commitment to quality, and the MCIMX6G3CVM05AA is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliability and longevity in the field.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.2209 $142.2209
2+ $137.4797 $274.9594
3+ $123.2581 $369.7743
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess