EN
  • EN
  • DE

MCIMX6L3DVN10AB

Part No MCIMX6L3DVN10AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloLite ARM Cortex A9 0.04um 432-Pin MAP-BGA Tray / IC MPU I.MX6SL 1.0GHZ 432MAPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SL
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Operating Temperature Range 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 432-TFBGA
Manufacturer Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Win Source Part Number 788245-MCIMX6L3DVN10AB
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6L
Introduction Date May 11, 2013
ECCN 5A992
Country of Origin Singapore
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX6L3DVN10AB CAD Model

Description

Introducing the MCIMX6L3DVN10AB Processor from NXP

The MCIMX6L3DVN10AB is a high-performance, power-efficient processor designed by NXP Semiconductors, a leader in advanced semiconductor solutions. This processor is a part of the i.MX 6DualLite family, which is known for its smart integration, powerful multimedia capabilities, and energy-saving features. It is an ideal choice for a wide range of applications, including industrial, automotive, consumer, and smart devices.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6L3DVN10AB lies a dual-core ARM Cortex-A9 processor, which runs at a speed of up to 1 GHz. This provides the computational power necessary for multitasking and running complex applications smoothly.
  • 3D Graphics Acceleration: The processor includes a 3D graphics processing unit (GPU) that supports OpenGL ES 2.0 and 3D graphics acceleration, making it suitable for applications that require advanced graphical capabilities.
  • High-Definition Video Processing: With its integrated multimedia hardware, the MCIMX6L3DVN10AB is capable of full 1080p video decoding and encoding, offering a rich multimedia experience for end-users.
  • Energy Efficiency: Designed with power efficiency in mind, the processor features dynamic frequency scaling and power management techniques that help reduce overall power consumption, making it an excellent choice for portable and battery-operated devices.
  • Connectivity: The processor supports a range of interfaces, including HDMI, dual LVDS, PCIe, and Gigabit Ethernet, allowing for flexible connectivity options in various product designs.
  • Security: The MCIMX6L3DVN10AB incorporates advanced security features such as cryptographic acceleration, secure boot, and random number generation, which are critical for applications that demand secure data handling and protection against unauthorized access.

Applications

The versatility of the MCIMX6L3DVN10AB makes it suitable for a diverse array of applications. It can be used in industrial control systems, automotive infotainment, digital signage, portable medical devices, and smart home appliances. Its powerful processing capabilities and energy efficiency also make it an excellent choice for developing sophisticated IoT devices that require long battery life and high-performance graphics.

With its combination of performance, multimedia, and security features, the NXP MCIMX6L3DVN10AB processor stands out as a robust solution for next-generation embedded applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.8803 $235.8803
2+ $211.4789 $422.9578
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess