EN
  • EN
  • DE

MCIMX7D3DVK10SC

Part No MCIMX7D3DVK10SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description NO EPDC, 2 ETH, NO CAN, 2 OTG 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A7, ARM Cortex-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Manufacturer Package 488-TFBGA
Supplier Device Package 488-FBGA (12x12)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 719401-MCIMX7D3DVK10SC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCIMX7D3DVK10SC CAD Model

Description

NXP MCIMX7D3DVK10SC: A High-Performance Applications Processor

The NXP MCIMX7D3DVK10SC is a cutting-edge applications processor that forms part of the i.MX 7Dual family. This processor is designed to deliver a perfect balance between high-performance processing and efficient power consumption, making it an ideal choice for a wide range of industrial and consumer applications.

At the heart of the MCIMX7D3DVK10SC lies a powerful dual-core ARM Cortex-A7 CPU that operates at speeds up to 1 GHz. This processor is complemented by a single-core ARM Cortex-M4 microcontroller, which runs at 200 MHz, providing a highly flexible architecture for managing real-time tasks. This unique combination allows developers to create complex, rich user interfaces while simultaneously managing deterministic real-time processing.

The processor is equipped with a variety of connectivity options, including dual USB ports, multiple UARTs, I2C, and SPI interfaces, ensuring versatile connectivity for peripherals and IoT devices. It also features an integrated Vivante GPU, which supports OpenCL and OpenGL ES, allowing for advanced graphics and compute capabilities.

Security is a critical concern in today’s connected world, and the MCIMX7D3DVK10SC addresses this with its robust security features. It includes a high-assurance boot and cryptographic acceleration, along with tamper detection capabilities, ensuring that both software and hardware are protected against unauthorized access and malicious attacks.

The processor supports a variety of memory interfaces, including LPDDR2, LPDDR3, and DDR3L, providing flexibility in system design. Additionally, it offers a range of audio and video interfaces, including 24-bit parallel display port, HDMI, and MIPI-DSI, as well as multiple camera interfaces, making it a great choice for multimedia applications.

With its efficient power management, the NXP MCIMX7D3DVK10SC is designed to work in environments where power conservation is essential. It supports dynamic voltage and frequency scaling, as well as a variety of low-power modes, making it suitable for battery-powered devices.

In summary, the NXP MCIMX7D3DVK10SC is a versatile and powerful applications processor that offers a rich set of features for developers looking to create sophisticated systems with stringent power and performance requirements.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3669 $72.7338
4+ $29.8396 $119.3584
6+ $28.9071 $173.4426
9+ $27.9746 $251.7714
11+ $27.0422 $297.4642
15+ $24.2446 $363.6690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess