EN
  • EN
  • DE

MCIMX7D7DVM10SC

Part No MCIMX7D7DVM10SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description EPDC, 2 ETH, CAN, 2 OTG 1 HSIC,  /  ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX7D
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case 541-LFBGA
Supplier Device Package 541-MAPBGA (19x19)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Base Product Number MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935320864557
Standard Package 84
Win Source Part Number 1195631-MCIMX7D7DVM10SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7D7DVM10SC CAD Model

Description

The NXP MCIMX7D7DVM10SC is a state-of-the-art microprocessor that is part of the i.MX 7Dual family of applications processors. This powerful and versatile chip is designed to propel a wide range of applications, including industrial, automotive, and consumer electronics, with a particular focus on Internet of Things (IoT) devices, where efficient processing and power management are crucial.

Key Features

  • Dual ARM Cortex-A7 Cores: The processor is equipped with two ARM Cortex-A7 cores running at up to 1GHz, providing a balance between high performance and power efficiency. This dual-core configuration is ideal for running complex operating systems and multitasking environments.
  • ARM Cortex-M4 Core: An additional ARM Cortex-M4 core operates at up to 200MHz, allowing for real-time processing and offering the ability to offload time-critical tasks from the A7 cores, enhancing overall system responsiveness and efficiency.
  • Advanced Graphics: Integrated multimedia capabilities include a 2D and 3D graphics engine, which supports OpenGL ES 2.0 and 3.0, as well as OpenVG 1.1. This makes the processor suitable for graphically intensive applications and user interfaces.
  • Connectivity: The MCIMX7D7DVM10SC supports a range of connectivity options such as dual USB ports, multiple UART, I2C, and SPI interfaces, providing flexibility for connecting to a variety of peripherals and networks.
  • Power Efficiency: Designed with NXP's Smart Energy Solutions, the processor offers dynamic voltage and frequency scaling, as well as a variety of power modes, to optimize power consumption for different use cases.
  • Security: Security features include a High Assurance Boot (HAB) and cryptographic cipher engines, ensuring secure boot, data encryption, and secure data transmission.

Applications

The NXP MCIMX7D7DVM10SC is an excellent choice for a vast array of applications. It is particularly well-suited for IoT devices, smart home automation, industrial control systems, automotive infotainment, and energy management systems. Its powerful dual-core architecture, coupled with a dedicated real-time processor and advanced graphics capabilities, make it an ideal solution for developing sophisticated and secure connected devices.

With its robust security features and power-efficient design, the NXP MCIMX7D7DVM10SC stands as a compelling option for designers and engineers looking to create innovative products that require high performance, connectivity, and reliability.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $636.3636 $636.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess