EN
  • EN
  • DE

MCSXSR1CS12ZVM

Part No MCSXSR1CS12ZVM
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD 3-PHASE BLDC/PMSM / Power Supply Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Power Management
Function Power Supply
Supplied Contents Board(s)
Base Product Number MCSXSR1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345822-MCSXSR1CS12ZVM
Ultra Librarian 3D Model Ultra Librarian MCSXSR1CS12ZVM CAD Model

Description

The NXP MCSXSR1CS12ZVM is a state-of-the-art microcontroller that stands at the forefront of technology, designed to cater to the demanding needs of modern embedded systems. This product is a testament to NXP's commitment to providing innovative and reliable solutions that drive the smart connected world.

Key Features

  • Advanced Processing Core: At the heart of the MCSXSR1CS12ZVM lies a powerful processing core that delivers exceptional performance and efficiency. This enables the microcontroller to handle complex computations and multitasking with ease.
  • Robust Memory Architecture: Equipped with ample memory, this product offers a seamless execution of applications, with enough storage for firmware and application code. This ensures swift data access and reliable storage capabilities.
  • High-Speed Connectivity: With integrated high-speed interfaces, the MCSXSR1CS12ZVM ensures rapid data transfer rates, allowing devices to communicate effectively in real-time applications.
  • Energy Efficiency: NXP's focus on energy efficiency means that this microcontroller is designed to reduce power consumption without compromising performance, making it ideal for portable and power-sensitive applications.
  • Security Features: Security is a top priority for NXP, and the MCSXSR1CS12ZVM comes with advanced security features to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the NXP MCSXSR1CS12ZVM makes it suitable for a wide range of applications. It is an excellent choice for automotive systems, industrial control, smart home devices, and Internet of Things (IoT) products. Its robust design ensures reliable operation in harsh environments, while its connectivity options make it perfect for networked solutions.

Quality and Reliability

NXP is known for its quality and the MCSXSR1CS12ZVM is no exception. Manufactured to the highest standards, it promises long-term reliability. Customers can trust this microcontroller to be the cornerstone of their applications, providing consistent performance over an extended lifespan.

With the NXP MCSXSR1CS12ZVM, developers and engineers are equipped with a microcontroller that offers a perfect blend of performance, efficiency, and security, making it an ideal choice for driving innovation in embedded systems.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess