EN
  • EN
  • DE

MCZ33287EG

Part No MCZ33287EG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Contact Monitoring and Dual Low-Side Protected Driver | IC DRIVER DUAL LOSIDE MON 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive
Supply Voltage (V) 5V, 12V
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number MCZ33287
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1221369-MCZ33287EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33287EG CAD Model

Description

The NXP MCZ33287EG is a sophisticated, heavy-duty H-Bridge driver designed to manage DC motors in automotive and industrial applications. This integrated circuit (IC) is a prime example of NXP's commitment to providing advanced solutions for complex control systems.

Key Features

  • High Load Capacity: The MCZ33287EG is capable of handling continuous load currents up to 5A, with peak currents as high as 10A, making it suitable for a wide range of motor-driven applications.
  • Low R<sub>DS(ON): The low ON resistance of the H-Bridge's output stages ensures efficient operation, minimizing heat generation and power loss.
  • Integrated Protection Features: This device includes overcurrent protection, undervoltage shutdown, and thermal shutdown with automatic restart, ensuring reliable operation under adverse conditions.
  • Diagnostic Functions: The inclusion of diagnostic capabilities allows users to monitor the status of the device and the system it controls, facilitating maintenance and troubleshooting.
  • Versatile Power Supply: The MCZ33287EG operates over a wide voltage range from 5V to 28V, accommodating various power systems and battery technologies.

Applications

The robustness and versatility of the MCZ33287EG make it an ideal choice for a multitude of applications, including:

  • Automotive systems such as power seats, door locks, and mirror positioning
  • Industrial control systems, including robotics and automated machinery
  • Consumer electronics that require motor control like smart home devices and appliances

Design and Integration

Designed with ease of integration in mind, the MCZ33287EG comes in a compact 20-lead SOIC package, making it space-efficient for PCB layouts. Its comprehensive set of features and protections reduces the need for external components, simplifying design and reducing system costs.

Conclusion

The NXP MCZ33287EG is a reliable and efficient solution for driving DC motors. Its robust design, combined with advanced protection and diagnostic features, ensures optimal performance in a wide range of demanding applications. Whether used in the automotive industry or for industrial purposes, the MCZ33287EG stands out as a high-quality component that can meet the challenges of modern motor control requirements.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess