EN
  • EN
  • DE

MCZ33789AE

Part No MCZ33789AE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description System basis chip with power Analog, Mixed Signal and Power Management supply and PSI5 sensor interface / IC SBC W/PWR SUPPLY 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Automotive Airbag System
Operating Supply Voltage 5.2 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-LQFP Exposed Pad
Manufacturer Package 64-LQFP EP (10x10)
Win Source Part Number 788363-MCZ33789AE
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33789
Introduction Date January 04, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33789AE CAD Model

Description

The NXP MCZ33789AE is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive power management and control systems. This integrated circuit is engineered to provide a secure and efficient interface between the vehicle's microcontrollers and its peripheral devices.

Key Features

  • Integrated Power Management: The MCZ33789AE features an advanced power management system that includes a 5V/50mA voltage regulator with reset and watchdog functionalities, ensuring reliable operation of the connected microcontroller.
  • High-Speed CAN Interface: It comes with a high-speed Controller Area Network (CAN) interface that supports the ISO 11898 standard, enabling robust communication with other modules in the vehicle's network.
  • Multiple Operating Modes: To optimize power consumption, the device offers various operating modes including normal, standby, and sleep modes. This allows for efficient energy management depending on the vehicle's state.
  • Fail-Safe Operation: The SBC incorporates several fail-safe features such as under-voltage detection, over-temperature protection, and a watchdog timer to ensure system integrity and prevent damage.

Applications

The MCZ33789AE is primarily used in the automotive industry for applications such as:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control systems

Technical Specifications

Some of the technical specifications include:

  • Supply Voltage Range: 5.5V to 27V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 20-pin SOIC

Conclusion

The NXP MCZ33789AE System Basis Chip offers automotive designers a robust and versatile solution for power management and communication within modern vehicles. With its integrated features and fail-safe mechanisms, it stands as a reliable choice for ensuring the efficient operation of automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess